EN
  • EN
  • DE

MAX6466XR22+TG52

Part No MAX6466XR22+TG52
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 311898-MAX6466XR22+TG52
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6466XR22+TG52 CAD Model

Description

Maxim Integrated's MAX6466XR22+TG52 Voltage Monitor

The MAX6466XR22+TG52 is a precision, low-power voltage monitor from Maxim Integrated, designed to ensure the reliability and stability of electronic systems by monitoring the power supply voltage. This compact and efficient device is a crucial component for a wide range of applications, including portable devices, automotive systems, and industrial equipment, where maintaining the correct voltage is essential for proper operation.

Key Features

  • High Accuracy: The MAX6466XR22+TG52 offers a tight voltage threshold accuracy of ±1.5% at room temperature, ensuring precise monitoring and reliable operation.
  • Low-Power Consumption: With a quiescent current of only 3.5µA, this device is optimized for battery-powered and energy-sensitive applications, contributing to longer battery life and reduced power costs.
  • Versatile Voltage Threshold: This model is configured to monitor a fixed factory-set voltage threshold of 2.2V, making it suitable for a range of low-voltage applications.
  • Small Form Factor: The voltage monitor comes in a tiny, 3-pin SC70 package, allowing for easy integration into space-constrained designs without sacrificing performance.
  • Robust Operating Range: The device is designed to operate over a wide temperature range of -40°C to +125°C, accommodating the harsh conditions of automotive and industrial environments.
  • Output Options: The MAX6466XR22+TG52 features an active-low, push-pull reset output, providing a straightforward interface for triggering corrective actions when a voltage fault is detected.

Applications

The MAX6466XR22+TG52 voltage monitor is ideal for a variety of applications that require precise voltage supervision to protect sensitive electronics. It is commonly used in:

  • Portable and battery-powered devices
  • Automotive electronics
  • Microprocessor and microcontroller systems
  • Data storage systems
  • Medical monitoring equipment
  • Industrial control systems

With its combination of high accuracy, low power consumption, and a small footprint, the MAX6466XR22+TG52 from Maxim Integrated is an excellent choice for designers looking to enhance system reliability and extend operational longevity through effective voltage monitoring.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
IC POWER
Lowest to $0.8732

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5881 $63.5240
90+ $1.3028 $117.2520
140+ $1.2624 $176.7360
190+ $1.2220 $232.1800
245+ $1.1816 $289.4920
330+ $1.0591 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess