EN
  • EN
  • DE

MAX6466XR16+T

Part No MAX6466XR16+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150ms Minimum
Voltage - Threshold 1.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3
Part Number Series MAX6466
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806277-MAX6466XR16+T
Ultra Librarian 3D Model Ultra Librarian MAX6466XR16+T CAD Model

Description

Maxim Integrated's MAX6466XR16+T Voltage Detector

The MAX6466XR16+T is a highly precise voltage detector designed by Maxim Integrated, tailored for systems that require a reliable voltage monitoring solution. This compact, low-power device is ideal for a variety of applications, including portable devices, computers, battery-powered equipment, and other electronic systems where power supply stability is crucial.

With a fixed factory-set threshold voltage of 1.575V, the MAX6466XR16+T provides an accurate monitoring solution for 1.8V powered systems. The detector ensures that the system it monitors operates within its specified voltage range, triggering a reset signal when the monitored voltage drops below the threshold. This reset signal helps protect the system by allowing it to reinitialize and return to a known safe state, thereby preventing erratic behavior caused by unexpected voltage dips.

The MAX6466XR16+T comes in a tiny, surface-mount SOT-23 package, making it an excellent choice for space-constrained applications. Its small footprint allows for easy integration into existing designs without requiring significant board space. Despite its diminutive size, this voltage detector does not compromise on performance, offering a low supply current of typically 1.2µA, which is highly beneficial for battery-operated devices where power conservation is a priority.

Key features of the MAX6466XR16+T include:

  • Fixed threshold voltage of 1.575V suitable for 1.8V power supplies
  • Low quiescent current of 1.2µA, ideal for power-sensitive applications
  • Compact SOT-23 package for space-saving design
  • High threshold accuracy that ensures reliable operation under varying conditions
  • Built-in hysteresis to prevent false triggering due to noise or transient signals

Maxim Integrated's commitment to quality and reliability is evident in the MAX6466XR16+T voltage detector. This device is an essential component for designers who need a dependable power monitoring solution that maintains the integrity of their electronic systems. Whether it's for industrial controls, medical devices, or consumer electronics, the MAX6466XR16+T provides the accuracy and stability needed for critical voltage detection tasks.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess