EN
  • EN
  • DE

MAX6457UKDOB-T

Part No MAX6457UKDOB-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 311894-MAX6457UKDOB-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6457UKDOB-T CAD Model

Description

The MAX6457UKDOB-T is a precision, low-power, single-channel voltage monitor offered by Maxim Integrated. This component is specifically designed to ensure the stability and reliability of system voltages in various electronic applications. With its compact SOT23 package, the MAX6457UKDOB-T is an ideal solution for space-constrained applications where accurate voltage monitoring is essential.

The device features a factory-set voltage threshold, which allows designers to monitor a specific voltage without the need for external components. This makes the MAX6457UKDOB-T not only easy to implement but also helps in reducing the overall system complexity and cost. The voltage monitor provides a clear and accurate signal if the monitored voltage falls below the preset threshold, enabling systems to take corrective actions such as shutdown sequences, alerts, or processor resets.

One of the key attributes of the MAX6457UKDOB-T is its low power consumption, making it suitable for battery-powered devices where power efficiency is critical. The device draws a quiescent current of typically 1.2µA, which helps in prolonging battery life and reducing the power budget of the system.

Moreover, the MAX6457UKDOB-T offers a wide operating temperature range from -40°C to +125°C, ensuring reliable performance across various environmental conditions. This makes it an excellent choice for industrial, automotive, and other applications exposed to harsh temperatures.

Additional features of the MAX6457UKDOB-T include a debounce circuit that filters out transient voltages, thereby preventing false triggering. The device also has an open-drain output that can be connected to a variety of logic levels, providing designers with greater flexibility in system design.

In summary, the MAX6457UKDOB-T from Maxim Integrated is a robust, accurate, and energy-efficient solution for voltage monitoring in a wide range of applications. Its ease of use, combined with its advanced features, makes it a valuable component in ensuring the reliability and stability of electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess