EN
  • EN
  • DE

MAX6454UT29S+T

Part No MAX6454UT29S+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPER 2.925V SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 2.925V, Adj
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number MAX6454
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 705586-MAX6454UT29S+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6454UT29S+T CAD Model

Description

The MAX6454UT29S+T is a precision, low-power microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor single power-supply voltages. This highly efficient device is a crucial component for systems that require reliable voltage monitoring to ensure stable and continuous operation.

Key Features

  • Voltage Monitoring: The device is capable of monitoring a preset threshold voltage of 2.925V, which is suitable for a variety of applications, including portable devices, where precise voltage regulation is critical.
  • Low Power Consumption: With its ultra-low 1.2µA supply current, the MAX6454UT29S+T is an ideal choice for battery-powered applications where power efficiency is paramount.
  • Reset Output: It features an active-low reset output, which provides a reliable reset signal to the µP whenever the monitored voltage falls below the threshold, ensuring the system responds appropriately to power anomalies.
  • Manual Reset Input: An additional manual reset input allows for an external trigger to initiate a system reset, offering further control and safety mechanisms for system operators.
  • High Threshold Accuracy: The device boasts a high threshold accuracy of ±1.5% over the entire temperature range of -40°C to +125°C, making it suitable for demanding environments where precision is key.

Applications

The MAX6454UT29S+T is versatile in its applications, including but not limited to:

  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Data Storage Systems
  • Medical Devices
  • Automotive Systems

Package and Availability

The device comes in a compact SOT23-6 package, which is suitable for space-constrained applications. The MAX6454UT29S+T is also provided in tape and reel form, denoted by the '+T' suffix, facilitating easy integration into automated manufacturing processes.

With its robust design and comprehensive features, the Maxim Integrated MAX6454UT29S+T voltage monitor is a reliable solution for systems that require constant and accurate monitoring of power supply voltages.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess