EN
  • EN
  • DE
  • IT

MAX6418UK31+T

Part No MAX6418UK31+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET MPU LOW PWR SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 3.075V, Adj
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number MAX6418
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 705539-MAX6418UK31+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6418UK31+T CAD Model

Description

The MAX6418UK31+T is a highly reliable, low-power microprocessor (µP) supervisory circuit, designed and manufactured by Maxim Integrated. This compact component is specifically engineered to monitor power supplies in µP and digital systems, providing a significant layer of protection against low-voltage conditions, which can lead to system errors and hardware damage.

Key Features

  • Precision Monitoring: With a factory-trimmed reset threshold voltage of 3.08V, the MAX6418UK31+T ensures accurate monitoring of the system voltage, triggering a reset to the µP whenever it detects a voltage that is out of the acceptable range.
  • Low Power Consumption: Designed for energy-sensitive applications, this device consumes a minimal amount of power, with a typical supply current of only 1.2µA, making it an ideal choice for portable and battery-operated equipment.
  • Manual Reset Capability: The inclusion of a manual reset input allows for a system reset to be initiated by the user or an external event, providing additional system management flexibility.
  • Compact SOT23 Packaging: Housed in a small SOT23 package, the MAX6418UK31+T is suitable for space-constrained applications, ensuring that even the most compact systems can benefit from robust voltage monitoring.
  • Immune to Short VCC Transients: The device features a built-in immunity to short duration VCC transients, enhancing the overall stability and reliability of the system it is integrated into.

Applications

The MAX6418UK31+T is versatile and can be used in a variety of applications that require precise voltage monitoring and system reliability. Some common applications include:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Industrial Controllers
  • Notebook Computers
  • Medical Equipment
  • Automotive Systems

Conclusion

In conclusion, the MAX6418UK31+T from Maxim Integrated is a robust and reliable solution for systems requiring critical monitoring of power supply conditions. Its low power consumption, precision monitoring capabilities, and compact form factor make it an excellent choice for designers looking to enhance the stability and performance of their digital and µP systems.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7426 $52.2780
70+ $1.4298 $100.0860
110+ $1.3851 $152.3610
150+ $1.3405 $201.0750
195+ $1.2958 $252.6810
260+ $1.1617 $302.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess