EN
  • EN
  • DE

SP809NEK-2.9

Part No SP809NEK-2.9
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 192284-SP809NEK-2.9
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP809NEK-2.9 CAD Model

Description

The SP809NEK-2.9 is a voltage supervisor manufactured by Exar Corporation. It's designed to monitor a system's voltage levels and provide a reset signal when the voltage falls below a certain threshold, in this case, 2.9V. This ensures that the system starts up in a known state and prevents erroneous operation due to low voltage conditions.

Applications:

  • Microprocessor and Microcontroller Systems: Used to monitor the supply voltage of microcontrollers and microprocessors, ensuring proper operation.
  • Battery-Powered Devices: Monitors battery voltage and prevents deep discharge, protecting the battery and the device.
  • Power Supplies: Supervises the output voltage of power supplies to ensure stability and prevent damage to connected devices.
  • Embedded Systems: Provides a reliable reset signal for embedded systems in various applications, such as industrial control, automotive, and consumer electronics.
  • Critical Systems: Any system requiring guaranteed proper operation and reset under voltage fault conditions.

Features:

  • Precision Voltage Monitoring: Accurately monitors the input voltage with a specified threshold of 2.9V.
  • Reset Output: Provides an active-low reset signal when the voltage drops below the threshold.
  • Low Supply Current: Consumes minimal power, making it suitable for battery-powered applications.
  • Small Package Size: Available in small surface-mount packages, saving valuable board space.
  • Built-in Hysteresis: Prevents oscillations near the threshold voltage.
  • Guaranteed Reset Assertion: Assured reset assertion even with a low supply voltage

Benefits:

  • Improved System Reliability: Prevents system malfunctions and data corruption caused by low voltage conditions.
  • Extended Battery Life: Low power consumption minimizes battery drain in portable devices.
  • Simplified System Design: Reduces the need for external components, simplifying the design process.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive price.
  • Protection Against Brownouts: The SP809NEK-2.9 protects the connected device during brownout voltage conditions.

Additional Details:

The SP809NEK-2.9 typically features an open-drain reset output, requiring an external pull-up resistor. It's available in various package options, including SOT-23 and similar small form factors. The reset timeout period is pre-determined. The specific timing is determined by internal components and detailed in the device datasheet. Ensure to consult the datasheet for detailed electrical characteristics, timing diagrams, and application information.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess