EN
  • EN
  • DE

MAX6383XR42D1+T

Part No MAX6383XR42D1+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705453-MAX6383XR42D1+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6383XR42D1+T CAD Model

Description

Product Overview: MAX6383XR42D1+T from Maxim Integrated

The MAX6383XR42D1+T is a robust, low-power microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in system monitoring applications. This component is particularly suitable for portable and battery-powered equipment due to its low power consumption and small footprint.

Key Features

  • Precision Voltage Monitoring: The device offers precise monitoring of the 4.2V power-supply voltage, ensuring that the system operates within safe voltage levels.
  • Reset Output: The reset output feature is available in active-low, push-pull configuration, which provides a reliable reset signal to the microprocessor upon detecting a voltage that is out of the acceptable range.
  • Low Power Consumption: With its low power consumption, the MAX6383XR42D1+T is ideal for power-sensitive applications, extending battery life and reducing energy costs.
  • Compact Package: The device is offered in a miniature, 3-pin SC70 package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range of -40°C to +125°C, accommodating a wide range of industrial and commercial environments.

Applications

The MAX6383XR42D1+T is versatile and can be used in various applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Controllers
  • Embedded Systems
  • Data Storage Systems
  • Medical Devices
  • Automotive Systems

Reliability and Convenience

Maxim Integrated's commitment to reliability is evident in the MAX6383XR42D1+T's design, which includes built-in glitch immunity to ensure that the microprocessor reset signal is clean and free of false triggering. The device's fixed reset threshold voltage eliminates the need for external adjustments, simplifying design and reducing time-to-market for products. It is available in tape and reel format, denoted by the '+T' suffix, facilitating efficient assembly for high-volume production.

Overall, the MAX6383XR42D1+T is an excellent choice for designers looking for a reliable, cost-effective solution to protect their digital systems from the perils of unpredictable power supply conditions.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess