EN
  • EN
  • DE

MAX6383XR31D2+T

Part No MAX6383XR31D2+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3.08V 1.8V to 5V 3-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 1.1 mm
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Power Dissipation 235 mW
Max Reset Threshold Voltage 3.15 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 3 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 3
Number of Voltages Monitored 1
Operating Supply Current 7 µA
Output Current 20 mA
Overvoltage Threshold 3.15 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reset Active Low
Reset Timeout 20 ms
RoHS Compliant
Threshold Voltage 3.08 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 3 V
Watchdog Timer No
Win Source Part Number 1075588-MAX6383XR31D2+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6383XR31D2+T CAD Model

Description

Maxim Integrated MAX6383XR31D2+T Microprocessor Reset Circuit

The MAX6383XR31D2+T from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant level of system reliability through its reset function, ensuring that the µP resets to a known state during power-up, power-down, or brown-out conditions.

This compact device is tailored for systems that require precision monitoring without the overhead of external components. The MAX6383XR31D2+T is available in a small, 3-pin SC70 package, making it ideal for space-constrained applications where board real estate is at a premium. Despite its diminutive size, it offers a robust set of features that make it a versatile choice for a wide range of applications.

One of the key features of the MAX6383XR31D2+T is its factory-set reset threshold voltage. The device triggers a reset when the VCC supply voltage falls below 3.1V, ensuring that the system has enough power to operate safely. The reset output remains asserted for a minimum reset timeout period of 140ms after VCC rises above the reset threshold, providing a predictable and controlled startup for the µP.

The device also boasts a low supply current of typically 1.2µA, making it an energy-efficient choice for portable and battery-operated applications. The MAX6383XR31D2+T operates over a wide temperature range of -40°C to +125°C, ensuring reliable performance across diverse environmental conditions.

For designers looking for a reset circuit that offers a balance of small size, precision, and low power consumption, the MAX6383XR31D2+T is an excellent choice. Its ease of integration, coupled with Maxim Integrated's reputation for high-quality semiconductor products, makes it a go-to solution for maintaining system integrity through power management.

Whether it's used in consumer electronics, industrial controllers, or automotive systems, the MAX6383XR31D2+T provides the essential protection needed to keep microprocessor-based systems running smoothly and reliably.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess