EN
  • EN
  • DE

MAX6381XR23D6-T

Part No MAX6381XR23D6-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.31V 1 Active Low/Push-Pull 3-Pin SC-70 T/R / IC MPU/RESET CIRC 2.31V SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 560 ms Minimum
Voltage - Threshold 2.31V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package SC-70-3
Win Source Part Number 786760-MAX6381XR23D6-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6381
Introduction Date April 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6381XR23D6-T CAD Model

Description

Maxim Integrated MAX6381XR23D6-T Microprocessor Reset Circuit

The MAX6381XR23D6-T is a compact, high-precision microprocessor (μP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides a significant layer of protection by ensuring that the μP and its associated hardware boot up in the correct state. This is particularly crucial in systems where reliable operation is paramount, and any malfunction due to power issues could lead to critical failures.

This supervisory circuit is tailored to maintain system integrity by monitoring the power supply voltage. It asserts a reset signal whenever the VCC supply voltage falls below the factory-set reset threshold level of 2.3V. The reset signal remains asserted for a minimum reset timeout period after VCC rises above the reset threshold, ensuring the system has adequate time to stabilize before the processor starts up. This timeout period is typically 140ms, which helps prevent system errors during power-up, power-down, and brownout conditions.

The MAX6381XR23D6-T comes in a small, 3-pin SC70 package, making it ideal for space-constrained applications. It operates over a wide temperature range of -40°C to +125°C, which allows for deployment in various environments, from commercial to industrial. The device is also characterized by its low power consumption, drawing a quiescent current of only 1.1µA, which is beneficial for battery-powered applications where power efficiency is critical.

Key features of the MAX6381XR23D6-T include:

  • Precision factory-set VCC reset thresholds
  • Low 1.1µA supply current
  • 140ms minimum reset timeout period
  • Wide operating temperature range of -40°C to +125°C
  • Small 3-pin SC70 package
  • Immune to short VCC transients

The device is suitable for a wide range of applications, such as portable/battery-powered equipment, computers, controllers, intelligent instruments, critical μP and μC power monitoring, and more. As a part of Maxim Integrated's extensive range of power management solutions, the MAX6381XR23D6-T offers a reliable and efficient way to safeguard digital systems from the perils of unpredictable power supplies.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess