EN
  • EN
  • DE

MAX6377UR27+T

Part No MAX6377UR27+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT DETECT LP 2.70V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 μs Typical Propagation Delay
Voltage - Threshold 2.7V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 705423-MAX6377UR27+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6377
Introduction Date December 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6377UR27+T CAD Model

Description

Maxim Integrated MAX6377UR27+T Voltage Detector

The MAX6377UR27+T is a precision voltage detector designed by Maxim Integrated to provide a reliable monitoring solution for electronic systems. This compact device is engineered to ensure that microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive components operate within their proper supply voltage ranges, thereby enhancing system stability and safety.

With a preset threshold voltage of 2.7V, the MAX6377UR27+T is particularly suitable for applications that run on standard 3.3V power supplies. When the monitored voltage falls below the threshold, the device asserts a reset signal, which remains active until the voltage recovers above the threshold, plus a built-in hysteresis margin. This feature prevents erratic system behavior due to noisy or unstable power supplies.

The device comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. It is also characterized by a low supply current, which is beneficial for battery-powered devices where power efficiency is crucial. The MAX6377UR27+T operates over a wide temperature range, making it suitable for industrial and automotive environments that require robust performance under varying conditions.

Key features of the MAX6377UR27+T include:

  • Preset V<sub>TH of 2.7V suitable for 3.3V powered systems
  • Low 1.2µA supply current for power-sensitive applications
  • Immunity to short V<sub>CC transients ensures stable operation
  • Built-in hysteresis to avoid false triggering
  • Guaranteed reset valid to V<sub>CC = 1V
  • Wide operating temperature range (-40°C to +125°C)
  • Compact SOT-23 package

The MAX6377UR27+T voltage detector is an ideal choice for managing power supplies in portable devices, computers, embedded systems, and other electronics that require precise voltage monitoring to safeguard the integrity of system operations. Its integration into a circuit helps prevent data corruption, erratic behavior, and hardware damage caused by undervoltage conditions, thereby contributing to the overall reliability and longevity of the product it serves.

By choosing the MAX6377UR27+T for your design, you can ensure that your electronic systems maintain optimal performance levels by leveraging Maxim Integrated's commitment to quality and reliability in power management solutions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9164 $50.9132
32+ $3.2135 $102.8320
49+ $3.1131 $152.5419
67+ $3.0127 $201.8509
86+ $2.9122 $250.4492
115+ $2.6110 $300.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess