EN
  • EN
  • DE

MAX6376XR22+T

Part No MAX6376XR22+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT DETECT LP 2.20V SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 20 μs Typical Propagation Delay
Voltage - Threshold 2.2V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 003164-MAX6376XR22+T
Ultra Librarian 3D Model Ultra Librarian MAX6376XR22+T CAD Model

Description

Product Overview: MAX6376XR22+T from Maxim Integrated

The MAX6376XR22+T is a robust, low-power voltage supervisor designed to provide precise monitoring of power supplies. Manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products, this voltage supervisor ensures that systems operate reliably within their voltage thresholds.

Key Features

  • Precision Voltage Monitoring: The MAX6376XR22+T offers a factory-set reset threshold voltage of 2.2V, making it ideal for managing low-voltage systems that require consistent monitoring.
  • Low Power Consumption: With its ultra-low 1.6µA supply current, this device is optimized for battery-powered and energy-efficient applications, ensuring minimal impact on the overall power budget of the system.
  • Manual Reset Input: A manual reset input provides an additional layer of control, allowing users to trigger a system reset as needed for maintenance or troubleshooting.
  • Watchdog Timer: An integrated watchdog timer enhances system reliability by monitoring the microprocessor or microcontroller for software lock-up or other malfunctions.
  • Power-On Reset: The device generates a reset signal upon power-up, ensuring that the system starts in a known state every time.

Applications

The MAX6376XR22+T is versatile and can be implemented across a range of applications, including:

  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Industrial Controllers
  • Medical Devices
  • Automotive Systems

Package and Reliability

This voltage supervisor is offered in a small, 3-pin SC70 package, making it suitable for space-constrained applications. Its extended temperature range of -40°C to +125°C ensures reliable operation in harsh environments. The MAX6376XR22+T is also available in tape and reel form, denoted by the '+T', facilitating automated manufacturing processes.

Conclusion

With its precision voltage monitoring, low power consumption, and additional features like the manual reset and watchdog timer, the MAX6376XR22+T is an excellent choice for maintaining system integrity across a wide array of electronic products. Maxim Integrated's commitment to quality and reliability is reflected in this component, making it a trusted solution for critical applications requiring voltage supervision.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1340 $60.4020
7+ $16.5211 $115.6477
11+ $16.0048 $176.0528
15+ $15.4886 $232.3290
20+ $14.9723 $299.4460
26+ $13.4234 $349.0084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess