EN
  • EN
  • DE

MAX6365LKA26+T

Part No MAX6365LKA26+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.63V 2.5V/3V/3.3V/5V 8-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-8
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 700 mW
Max Reset Threshold Voltage 2.7 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.55 V
Min Supply Voltage 0 V
Mount Surface Mount
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 15 µA
Overvoltage Threshold 2.7 V
Radiation Hardening No
Reset Active Low
Reset Timeout 150 ms
RoHS Compliant
Threshold Voltage 2.63 V
Type Battery Backup Circuit
Undervoltage Threshold 2.55 V
Watchdog Timer No
Win Source Part Number 1075579-MAX6365LKA26+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6365LKA26+T CAD Model

Description

Product Overview: MAX6365LKA26+T from Maxim Integrated

The MAX6365LKA26+T is a highly reliable, low-power microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides a significant level of system integrity by ensuring that the µP boots up in a predictable state every time. This supervisory circuit is an ideal solution for systems that require a stringent level of operational consistency and longevity.

Key Features

  • Precision Monitoring: The MAX6365LKA26+T offers precision monitoring of 2.63V power-supply voltages, ensuring that the system operates within specified voltage thresholds for optimal performance.
  • Low Power Consumption: With its low power consumption, this device is suitable for battery-operated applications, significantly extending the life of the system's power source.
  • Manual Reset Input: It features a manual reset input that allows for an external trigger to reset the system, providing an additional layer of control for system management.
  • Reset Timeout: The device has a fixed reset timeout period of 140ms (min), which provides a predictable delay before the system resets, ensuring proper reset sequencing.
  • Compact Package: Housed in a compact 8-pin SOT23 package, the MAX6365LKA26+T saves valuable board space and is suitable for space-constrained applications.
  • Operating Temperature Range: It operates over an extended temperature range of -40°C to +125°C, making it robust enough for industrial applications with harsh environmental conditions.

Applications

The MAX6365LKA26+T is versatile and can be used in a variety of applications, including:

  • Computers and Controllers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Critical µP Power Monitoring

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6365LKA26+T is no exception. Customers can expect consistent performance and robust operation from this supervisory circuit. Additionally, Maxim provides comprehensive technical support and documentation, making it easier for engineers to integrate the device into their designs.

Whether you're designing a new system or upgrading an existing one, the MAX6365LKA26+T offers a compact, efficient, and reliable solution for your µP supervisory needs.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess