EN
  • EN
  • DE

MAX6364PUT26+T

Part No MAX6364PUT26+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.63V 1 Active Low/Open Drain 6-Pin SOT-23 T/R / IC SUPERVISOR MPU LP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.63V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 786737-MAX6364PUT26+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6364
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6364PUT26+T CAD Model

Description

Product Overview: MAX6364PUT26+T from Maxim Integrated

The MAX6364PUT26+T is a high-quality supervisory circuit produced by Maxim Integrated, a leading company in the development of innovative analog and mixed-signal products. This small, highly integrated device is designed to monitor power supplies in microprocessor systems, providing a reliable solution for system reset and backup-battery switchover functions. The MAX6364PUT26+T is an essential component for ensuring the integrity and stable operation of electronic systems across various applications.

Key Features

  • Voltage Monitoring: The device comes equipped with precision voltage monitoring capabilities, ensuring that your system operates within the desired voltage thresholds. It is particularly useful in avoiding the erratic behavior of microprocessors when power levels fall outside of specified limits.
  • Programmable Reset Timeout: Users can program the reset timeout period to suit specific system requirements, providing flexibility and control over the reset function.
  • Low Power Consumption: Designed for efficiency, the MAX6364PUT26+T consumes minimal power, making it an ideal choice for battery-powered and portable devices where power conservation is crucial.
  • Manual Reset Capability: The inclusion of a manual reset input allows for an external trigger to reset the system, providing an additional layer of control for the user.
  • Backup Battery Switchover: In the event of a primary power failure, the device can seamlessly switch over to a backup battery, ensuring uninterrupted operation of the system.
  • Compact Package: The MAX6364PUT26+T comes in a small 6-pin SOT23 package, saving valuable board space and making it suitable for space-constrained applications.

Applications

The versatility of the MAX6364PUT26+T makes it suitable for a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable and Battery-Powered Devices
  • Industrial Controllers
  • Telecommunications Equipment

With its robust feature set and Maxim Integrated's reputation for quality, the MAX6364PUT26+T is an excellent choice for designers looking to enhance the reliability and performance of their power management systems. Whether you're developing consumer electronics or industrial machinery, this supervisory circuit offers the precision and dependability needed to maintain optimal system operation.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1968 $66.5904
7+ $18.2132 $127.4924
10+ $17.6438 $176.4380
14+ $17.0744 $239.0416
18+ $16.5050 $297.0900
24+ $14.7979 $355.1496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess