EN
  • EN
  • DE

MAX6362LUT31+T

Part No MAX6362LUT31+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3.08V 2.5V/3V/3.3V/5V 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 696 mW
Max Reset Threshold Voltage 3.15 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 3 V
Min Supply Voltage 0 V
Mount Surface Mount
Number of Pins 6
Number of Voltages Monitored 1
Operating Supply Current 15 µA
Overvoltage Threshold 3.15 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reset Active Low
Reset Timeout 150 ms
RoHS Compliant
Threshold Voltage 3.08 V
Type Battery Backup Circuit
Undervoltage Threshold 3 V
Watchdog Timer Yes
Win Source Part Number 1075577-MAX6362LUT31+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6362LUT31+T CAD Model

Description

Maxim Integrated MAX6362LUT31+T Supervisory Circuit

The Maxim Integrated MAX6362LUT31+T is a highly reliable supervisory circuit designed to monitor power supplies in microprocessor systems. This component provides a precise, low-power solution to ensure that the system's voltage levels remain within acceptable thresholds, safeguarding the integrity and reliability of the overall system.

This supervisory IC comes in a compact SOT23-6 package, making it an excellent choice for space-constrained applications. It operates over a wide temperature range, from -40°C to +125°C, which allows for deployment in various environments, from industrial to automotive applications.

The MAX6362LUT31+T features an active-low reset output, which remains asserted for a minimum of 140ms after V_CC has risen above the reset threshold. This reset timeout period ensures that the system has ample time to stabilize before the processor starts running. The device monitors a fixed factory-set threshold voltage of 3.08V, which is suitable for many 3.3V-powered systems.

With a low supply current of 3.5µA (typical), the MAX6362LUT31+T is an energy-efficient choice, minimizing the power consumption of battery-operated devices. Additionally, its immunity to short V_CC transients is a testament to its robustness, ensuring that it does not generate false resets during momentary voltage dips.

The device's built-in features make it an ideal choice for a wide range of applications, including portable/battery-powered equipment, computers, controllers, intelligent instruments, and critical µP and µC power monitoring. Its capability to provide a reliable reset signal for CPUs, FPGAs, and other logic devices makes it an integral component in maintaining system stability.

In summary, the Maxim Integrated MAX6362LUT31+T supervisory circuit is a high-quality, low-power solution for monitoring power supply voltages in sensitive electronic systems. Its compact size, wide operating temperature range, and precision voltage monitoring capabilities make it an indispensable component for engineers looking to enhance system reliability and performance.

For more information on the MAX6362LUT31+T, including datasheets and purchasing options, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess