EN
  • EN
  • DE

MAX6360LSUT-T

Part No MAX6360LSUT-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.93V, 4.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 073810-MAX6360LSUT-T
Ultra Librarian 3D Model Ultra Librarian MAX6360LSUT-T CAD Model

Description

Maxim Integrated MAX6360LSUT-T: Precision Timer with Manual Reset

The MAX6360LSUT-T is a high-quality precision timer integrated circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device is specifically engineered to provide a reliable timing solution for a wide array of applications that require a precise and programmable watchdog timer with a manual reset feature.

Encased in a compact SOT23-6 package, the MAX6360LSUT-T offers a versatile and space-efficient timer solution, making it an excellent choice for space-constrained applications. The device operates over a wide voltage range from 1V to 5.5V, ensuring compatibility with various low-voltage and battery-operated systems.

One of the standout features of the MAX6360LSUT-T is its programmable delay time. Users can set the timer delay from 1ms to 10s, allowing for customization according to specific system needs. The timer's flexibility is further enhanced by an external capacitor, which can be used to adjust the delay time, providing designers with precise control over timing functions.

The manual reset input is an essential feature for systems that require user intervention to reinitiate operations. This input can be triggered by an external signal, offering a convenient way to restart the timer or to acknowledge and clear a timeout condition.

With its low-power consumption, the MAX6360LSUT-T is an energy-efficient solution that helps to extend the battery life of portable devices. Additionally, the device includes a debounced manual reset input, ensuring that the system is immune to glitches and noise, thus providing a more stable and reliable operation.

The MAX6360LSUT-T is suitable for a broad range of applications, including microprocessor and microcontroller systems, computers, controllers, and intelligent instruments. Its precision timing capabilities and manual reset option make it an indispensable component for systems that necessitate strict timing supervision and user interaction for reset functionalities.

Overall, the MAX6360LSUT-T from Maxim Integrated is a highly reliable and customizable precision timer that meets the stringent requirements of modern electronic systems, delivering performance and flexibility in a small footprint.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess