EN
  • EN
  • DE

MAX6359LSUT+T

Part No MAX6359LSUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.63V/2.93V 1.8V/2.5V/3V/3.3V/5V 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 695 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Mount Surface Mount
Number of Pins 6
Number of Voltages Monitored 2
Operating Supply Current 20 µA
Overvoltage Threshold 4.72 V
Radiation Hardening No
Reset Active Low
Reset Timeout 100 ms
RoHS Compliant
Threshold Voltage 4.63 V
Type Multi-Voltage Supervisor
Undervoltage Threshold 2.88 V
Watchdog Timer Yes
Win Source Part Number 1075572-MAX6359LSUT+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6359LSUT+T CAD Model

Description

Maxim Integrated MAX6359LSUT+T Watchdog Timer

The MAX6359LSUT+T from Maxim Integrated is a sophisticated watchdog timer integrated circuit designed to improve system reliability. This IC is specifically engineered to monitor microprocessor (µP) systems to ensure that they are operating correctly. In the event that a system error occurs, the MAX6359LSUT+T can reset the µP, helping to restore normal operation.

This device comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications. The MAX6359LSUT+T operates over a wide voltage range from 1.2V to 5.5V, which allows it to support a variety of µP and digital systems. This flexibility makes it a versatile component for numerous applications, including portable devices, embedded systems, and industrial controls.

One of the key features of the MAX6359LSUT+T is its adjustable watchdog timer, which can be set by external components to suit specific system requirements. This enables designers to tailor the watchdog timeout period to the needs of their application, ensuring optimal performance and reliability. The device also includes a manual reset input, which provides an additional level of control by allowing an external signal to initiate a system reset.

The MAX6359LSUT+T offers a robust set of features that enhance its functionality. It includes a debounced manual-reset input, which ensures that only valid reset signals are recognized, preventing false triggering. Additionally, the device has an active-low reset output, which remains asserted for a minimum of 140ms after the watchdog timeout or manual reset occurs, providing ample time for the system to stabilize after a reset.

With its low power consumption and small footprint, the MAX6359LSUT+T is an excellent choice for power-sensitive applications. It is also specified for operation over the extended -40°C to +125°C temperature range, ensuring reliable performance in harsh environments. Whether used in consumer electronics, automotive systems, or industrial equipment, the MAX6359LSUT+T from Maxim Integrated stands out as a reliable watchdog timer solution that can help maintain system integrity and prevent costly failures.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess