EN
  • EN
  • DE

MAX6358TWUT+T

Part No MAX6358TWUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3.08V/1.67V 2 Active Low/Open Drain 6-Pin SOT-23 T/R / IC SUPERVISOR MPU SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.67V, 3.08V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 786731-MAX6358TWUT+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6358
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6358TWUT+T CAD Model

Description

Maxim Integrated MAX6358TWUT+T Microprocessor Reset Circuit

The Maxim Integrated MAX6358TWUT+T is a highly reliable, low-power microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems and provide a reset signal to the host processor when necessary. This ensures that the µP and its associated circuitry reset to a known state during power-up, power-down, or brown-out conditions.

This device operates with a supply voltage range from 1.2V to 5.5V, making it versatile for use in a wide array of applications, from portable devices to complex digital systems. The MAX6358TWUT+T comes in a compact, 6-pin SOT-23 package, which is ideal for space-constrained applications. The small footprint of the device is an advantage for designers looking to integrate reset circuits without compromising on board space.

One of the key features of the MAX6358TWUT+T is its factory-trimmed reset threshold voltage. This precision ensures that the reset activation is reliable and consistent, which is critical for maintaining system integrity. The device also offers a reset timeout period of 140ms (min), which provides enough time for the system to stabilize before normal operation resumes. The reset output is active-low and is guaranteed to be in the correct state for V_CC down to 1.1V.

The MAX6358TWUT+T also includes a manual reset input, which allows for an external signal to trigger a system reset. This can be useful for system maintenance, debugging, or when user-initiated resets are required. Additionally, the device is designed with low supply current characteristics, typically 1.5µA at 1.8V, which contributes to the overall power efficiency of the system it is monitoring.

Maxim Integrated's commitment to quality and reliability is evident in the MAX6358TWUT+T, with its robust design and built-in electrostatic discharge (ESD) protection. This device is an excellent choice for engineers who require a dependable reset circuit for their digital systems, ensuring that their products operate smoothly and reliably under various conditions.

Overall, the MAX6358TWUT+T is a testament to Maxim Integrated's expertise in creating compact, efficient, and reliable integrated circuits that meet the stringent demands of modern electronic systems.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9984 $59.9680
47+ $2.4602 $115.6294
73+ $2.3828 $173.9444
101+ $2.3065 $232.9565
130+ $2.2292 $289.7960
174+ $1.9993 $347.8782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess