EN
  • EN
  • DE

MAX6355TWUT

Part No MAX6355TWUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705322-MAX6355TWUT
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6355TWUT CAD Model

Description

Maxim Integrated MAX6355TWUT Microprocessor Supervisory Circuit

The Maxim Integrated MAX6355TWUT is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected conditions. This compact, precision voltage-monitoring device is ideal for portable electronics, microcontrollers, and other digital systems that require voltage monitoring to ensure proper operation.

Key features of the MAX6355TWUT include:

  • Power Supply Monitoring: The device constantly monitors the power supply voltage, providing a quick response if the voltage falls below a preset threshold, ensuring that all system components are protected from improper operation due to low voltage conditions.
  • Manual Reset Input: It is equipped with a manual reset input that allows for a system reset to be triggered manually, offering additional control and security to the user.
  • Low Power Consumption: With its low quiescent current, the MAX6355TWUT is optimized for battery-powered applications, extending the battery life of portable devices.
  • Reset Timeout: The device offers a preset timeout period after which it will assert a reset signal, ensuring the system has adequate time to return to a known state before resuming operation.
  • High Accuracy: The supervisory circuit provides a high level of voltage threshold accuracy, which is critical for sensitive applications where precise voltage levels are necessary for safe operation.
  • Compact SOT23 Package: The MAX6355TWUT comes in a small SOT23 package, making it suitable for space-constrained applications without sacrificing performance or reliability.

This supervisory circuit is particularly useful in systems that cannot tolerate even a momentary loss of power or those that require a controlled restart after a power failure. It helps prevent data corruption and ensures that the system resumes operation in a predictable and controlled manner. The MAX6355TWUT's robust feature set makes it an essential component for designing reliable systems that operate in unpredictable environments or are subject to inconsistent power supplies.

Overall, the Maxim Integrated MAX6355TWUT is a versatile and dependable choice for system designers looking to enhance the stability and robustness of their electronic products.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,816 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess