EN
  • EN
  • DE

MAX6355SVUT+T

Part No MAX6355SVUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.93V/1.58V 3 Active Low/Open Drain 6-Pin SOT-23 T/R / IC SUPERVISOR MPU SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.58V, 2.93V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 207481-MAX6355SVUT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX6355
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6355SVUT+T CAD Model

Description

Maxim Integrated's MAX6355SVUT+T: Robust Supervisory Circuit

The MAX6355SVUT+T from Maxim Integrated is a highly reliable supervisory circuit designed to maintain system integrity through monitoring power supplies in microprocessor and digital systems. It provides a crucial safeguard by ensuring that the system's power is stable and within acceptable limits, thus preventing data corruption and system failures that can occur due to unexpected power fluctuations or outages.

This compact device is housed in a small, 6-pin SOT-23 package, making it an ideal solution for space-constrained applications. It operates over a wide voltage range, which allows it to be used in various systems with different power requirements. The MAX6355SVUT+T is capable of monitoring voltages as low as 1.2V, which is essential for low-voltage operations in modern electronic equipment.

One of the key features of the MAX6355SVUT+T is its ability to provide a reset signal to the host microprocessor. This reset signal is asserted whenever the monitored voltage falls below a preset threshold, ensuring that the system restarts in a known, safe state. The reset output remains asserted for a period after the voltage returns to an acceptable level, allowing the system to stabilize before resuming normal operation. This timing is precisely controlled by an internal timer, which helps to prevent premature system restarts that could lead to additional instability or damage.

The device also offers a manual reset input, which allows for an external trigger to initiate a system reset. This feature can be particularly useful during system maintenance or when implementing a controlled system shutdown procedure.

Designed with reliability in mind, the MAX6355SVUT+T includes additional protective features such as low power consumption and a wide operating temperature range, making it suitable for various industrial and consumer applications. Whether employed in complex computing systems, portable devices, or automotive electronics, the MAX6355SVUT+T provides an essential layer of protection to ensure consistent performance and extend the lifespan of critical system components.

Overall, the MAX6355SVUT+T supervisory circuit is a testament to Maxim Integrated's commitment to quality and innovation, providing designers and engineers with a robust tool to enhance system reliability and prevent costly downtime.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess