EN
  • EN
  • DE
  • IT

MAX6355LSUT+

Part No MAX6355LSUT+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705317-MAX6355LSUT+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6355LSUT+ CAD Model

Description

Maxim Integrated MAX6355LSUT+ Microprocessor Supervisory Circuit

The Maxim Integrated MAX6355LSUT+ is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity in the event of power failures or unpredictable system behavior. This compact and efficient device is an essential component for any system that requires precise monitoring and control of power supply and processor activity.

The MAX6355LSUT+ is engineered to keep microprocessors within safe operating conditions by monitoring the power supply voltage. It provides a reset output during power-up, power-down, and brownout conditions. When the monitored supply voltage drops below a preset threshold, the reset signal is asserted to prevent the processor from operating under potentially harmful conditions. The reset signal remains asserted for a minimum timeout period after the supply voltage exceeds the reset threshold, ensuring the system has stabilized before the processor restarts.

This supervisory circuit features a factory-trimmed reset threshold voltage, which allows for precise monitoring without the need for external components. The device operates over a wide supply voltage range, making it versatile for various applications. The MAX6355LSUT+ also boasts a low supply current, which is critical for battery-operated devices where power efficiency is paramount.

Encased in a compact SOT-23 package, the MAX6355LSUT+ is designed for space-constrained applications. Its small footprint makes it an ideal choice for portable devices, embedded systems, and other applications where board space is at a premium.

With its robust feature set, the MAX6355LSUT+ provides a reliable solution for system monitoring and is a testament to Maxim Integrated's commitment to high-quality, precision-engineered integrated circuits. Whether used in consumer electronics, industrial control systems, or communication devices, this supervisory circuit helps ensure that electronic systems remain operational and safe.

In summary, the Maxim Integrated MAX6355LSUT+ is a crucial component for any system requiring vigilant monitoring of supply voltages and processor reset functionality, all within a minimalistic and power-efficient design.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7011 $62.8044
9+ $12.8829 $115.9461
14+ $12.4809 $174.7326
20+ $12.0778 $241.5560
25+ $11.6747 $291.8675
34+ $10.4678 $355.9052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess