EN
  • EN
  • DE

MAX6353SZ-UK

Part No MAX6353SZ-UK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705308-MAX6353SZ-UK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6353SZ-UK CAD Model

Description

The MAX6353SZ-UK from Maxim Integrated is a highly reliable, low-power voltage supervisor integrated circuit (IC) designed to monitor power supplies in microprocessor and digital systems. It provides a precise, factory-trimmed V<sub>CC reset threshold and timing, ensuring that your system operates within safe voltage levels. This IC is an essential component for systems that require a high degree of stability and accuracy in their power supply monitoring.

Key Features

  • Reset Threshold Accuracy: The device features a ±2% reset threshold accuracy over the entire temperature range, ensuring reliable operation under varying conditions.
  • Low Power Consumption: With its low supply current of 1.2µA (typ), the MAX6353SZ-UK is optimized for battery-powered and portable applications where power efficiency is crucial.
  • Manual Reset Input: A manual reset input is provided, allowing the user to initiate a system reset with an external push-button or logic signal.
  • Reset Timeout: The IC offers a fixed reset timeout period of 140ms (min), allowing sufficient time for the system to stabilize after a reset.
  • Operating Voltage Range: The device supports an operating voltage range from 1V to 5.5V, catering to a wide variety of digital systems and power supply configurations.
  • Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Small Package: The MAX6353SZ-UK comes in a compact SOT-343 package, which is ideal for space-constrained applications.

Applications

This voltage supervisor IC is versatile and can be used in a wide range of applications, including microprocessor systems, computers, controllers, intelligent instruments, portable/battery-powered equipment, and any system that requires accurate and reliable voltage monitoring to protect against improper operation due to power fluctuations.

Conclusion

Maxim Integrated's MAX6353SZ-UK is a robust and efficient solution for systems requiring critical monitoring of their power supply voltage. Its high accuracy, low power consumption, and small footprint make it an excellent choice for designers looking to enhance the reliability and performance of their digital systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3172 $59.7096
43+ $2.7212 $117.0116
66+ $2.6369 $174.0354
91+ $2.5514 $232.1774
118+ $2.4659 $290.9762
157+ $2.2118 $347.2526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess