EN
  • EN
  • DE

MAX6338LUB+

Part No MAX6338LUB+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT MONITOR QUAD 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.19V, 3.08V, Adj, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 132293-MAX6338LUB+
Ultra Librarian 3D Model Ultra Librarian MAX6338LUB+ CAD Model

Description

Maxim Integrated MAX6338LUB+ Precision Temperature Sensor

The MAX6338LUB+ from Maxim Integrated is a high-accuracy, low-power temperature sensor designed for precise temperature monitoring in a wide range of applications. This compact sensor is housed in a micro-sized 10-pin µMAX package, making it ideal for space-constrained applications where precision is critical.

One of the key features of the MAX6338LUB+ is its ability to provide a digital output that corresponds to the temperature of the device. The sensor offers an accuracy of ±3°C from -40°C to +125°C, ensuring reliable and consistent temperature readings. This high degree of accuracy makes it suitable for use in sophisticated systems that require precise temperature control, such as industrial controls, environmental monitoring, and portable consumer devices.

The MAX6338LUB+ operates from a supply voltage of 2.7V to 5.5V, allowing it to be used in both 3V and 5V systems. Its low operating current of 75µA (typical) makes it an excellent choice for battery-powered applications where power efficiency is paramount. Additionally, the sensor features a shutdown mode that reduces the supply current to only 0.1µA (typical), further conserving energy when the device is not in use.

For ease of integration into various systems, the MAX6338LUB+ includes an I²C-compatible 2-wire serial interface, which enables simple communication with microcontrollers and other digital devices. The sensor can be configured to trigger an alert output when the temperature exceeds a user-programmable threshold, providing an immediate response to critical temperature events.

Overall, the MAX6338LUB+ is a versatile and reliable temperature sensor that offers the precision and low power consumption required for today's advanced electronic systems. Its small footprint, combined with its high level of integration, makes it an excellent choice for designers looking to add temperature sensing capabilities to their projects with minimal design effort.

Product features at a glance:

  • High Accuracy: ±3°C from -40°C to +125°C
  • Low Power Consumption: 75µA operating current, 0.1µA shutdown current
  • Wide Supply Voltage Range: 2.7V to 5.5V
  • I²C-Compatible Serial Interface
  • User-Programmable Alert Output
  • Compact 10-pin µMAX Package

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9083 $63.2664
18+ $6.4888 $116.7984
28+ $6.2855 $175.9940
38+ $6.0834 $231.1692
50+ $5.8801 $294.0050
66+ $5.2726 $347.9916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess