EN
  • EN
  • DE

MAX6336US22D2+T

Part No MAX6336US22D2+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.2V 1.8V/2.5V 4-Pin(3+Tab) SOT-143 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-253-4
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Power Dissipation 320 mW
Max Reset Threshold Voltage 2.24 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.16 V
Min Supply Voltage 1.2 V
Mount Surface Mount
Number of Pins 4
Number of Voltages Monitored 1
Operating Supply Current 3.3 µA
Overvoltage Threshold 2.24 V
Packaging Tape & Reel (TR)
Reset Active Low
Reset Timeout 20 ms
RoHS Compliant
Threshold Voltage 2.2 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 2.16 V
Watchdog Timer No
Win Source Part Number 1075562-MAX6336US22D2+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6336US22D2+T CAD Model

Description

Maxim Integrated's MAX6336US22D2+T: Precision Microprocessor Reset Circuit

The MAX6336US22D2+T is a highly reliable and precise microprocessor (μP) supervisory circuit designed to monitor power supplies in digital systems. Manufactured by Maxim Integrated, this component ensures that systems operate correctly by providing a reset signal to the connected μP during power-up, power-down, and brown-out conditions. Its main purpose is to maintain the integrity of the system by resetting the processor when the supply voltage drops below a predetermined threshold, allowing for a safe reboot once normal levels are restored.

This device features a factory-trimmed reset threshold voltage of 2.20V, tailored for 2.5V-powered circuits. The reset output remains asserted for a minimum reset timeout period of 140ms after V_CC has risen above the reset threshold, ensuring the μP has ample time to initialize properly. The MAX6336US22D2+T comes in a compact, space-saving SOT-143 package, making it ideal for portable and space-constrained applications.

The MAX6336US22D2+T offers an active-low, push-pull reset output. This configuration eliminates the need for an external pull-up resistor and allows for a direct connection to the reset input of the μP. The device is also designed to ignore fast transients on the V_CC line, enhancing system reliability by preventing false resets.

With its wide operating temperature range of -40°C to +85°C, the MAX6336US22D2+T is suitable for use in a variety of environments, from industrial to commercial applications. Its low supply current of 5μA (typical) makes it an energy-efficient choice for battery-operated devices.

The MAX6336US22D2+T is part of Maxim Integrated's series of μP supervisory circuits, which are known for their precision and robustness. Whether used in computers, controllers, intelligent instruments, or portable electronics, this component is a reliable solution for system monitoring and protection.

Overall, Maxim Integrated's MAX6336US22D2+T provides a simple and cost-effective way to enhance system stability and prevent data corruption due to power supply irregularities. Its precision, low power consumption, and small footprint make it an excellent choice for designers looking to safeguard their digital systems.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess