EN
  • EN
  • DE

MAX6332UR18D3-T

Part No MAX6332UR18D3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU LV 1.80V 100MS SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.8V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1070034-MAX6332UR18D3-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6332UR18D3-T CAD Model

Description

Maxim Integrated MAX6332UR18D3-T Precision Voltage Monitor

The MAX6332UR18D3-T is a high-quality precision voltage monitor designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact, robust device is tailored to provide reliable monitoring of power supplies, ensuring that systems operate within their specified voltage ranges.

Key Features

  • Fixed Voltage Threshold: The device comes with a preset threshold voltage of 1.8V, which is ideal for monitoring low-voltage power supplies.
  • High Accuracy: It offers an impressive threshold accuracy of ±2%, ensuring precise voltage monitoring crucial for sensitive electronic applications.
  • Low Power Consumption: With a quiescent current of just 5µA, the MAX6332UR18D3-T is an energy-efficient solution that won't significantly drain the power source it's monitoring.
  • Reset Timeout Delay: The built-in reset timeout delay feature provides a 140ms minimum delay time before issuing a reset, allowing for transient conditions to subside and preventing unnecessary system resets.
  • Operating Temperature Range: Designed to operate over an industrial temperature range of -40°C to +125°C, the device is suited for harsh environments and demanding applications.
  • Small Form Factor: Encased in a tiny SOT-23 package, the MAX6332UR18D3-T is perfect for space-constrained applications.
  • Push-Pull RESET Output: The device features a push-pull RESET output which eliminates the need for an external pull-up resistor and is capable of sinking and sourcing current.

Applications

The MAX6332UR18D3-T voltage monitor is versatile and can be used across various applications, including:

  • Portable/Battery-Powered Equipment
  • Microprocessor/System Monitoring
  • Computers
  • Controllers
  • Intelligent Instruments

With its precision monitoring capabilities, the MAX6332UR18D3-T is an essential component for designers who require reliable voltage monitoring to protect sensitive electronics. Its integration into a system ensures that all parts operate at optimal levels, contributing to the longevity and stability of the overall application.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0417 $57.7923
47+ $2.4959 $117.3073
72+ $2.4178 $174.0816
99+ $2.3398 $231.6402
128+ $2.2619 $289.5232
171+ $2.0279 $346.7709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess