EN
  • EN
  • DE

MAX632AEPA+

Part No MAX632AEPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ/12V 450MA 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up
Output Configuration Positive or Negative
Topology Boost, Charge Pump
Output Type Adjustable (Fixed)
Voltage - Input (Minimum) 2V
Voltage - Input (Maximum) 16.5V
Min/Fixed Output Voltage 1.31V (12V)
Maximum Output Voltage 18V (Switch)
Output Current 450mA (Switch)
Switching Frequency 50kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX632
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 705230-MAX632AEPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX632AEPA+ CAD Model

Description

Maxim Integrated MAX632AEPA+ Voltage Regulator

The MAX632AEPA+ is a high-efficiency, step-up voltage regulator from the reputable manufacturer Maxim Integrated. This versatile component is designed to provide a simple and reliable solution for applications requiring a regulated higher voltage from a lower voltage supply. It is particularly suited for battery-operated devices, as it can extend the life of the battery by efficiently converting the voltage to a higher level without significant power loss.

The MAX632AEPA+ operates over a wide input voltage range, making it an excellent choice for systems that experience fluctuating power levels or that need to run off of various battery chemistries. Its ability to maintain a stable output voltage despite variations in input voltage ensures consistent performance for sensitive electronic circuits.

One of the key features of the MAX632AEPA+ is its high-frequency operation, which allows for the use of smaller, less expensive external components, such as inductors and capacitors. This not only saves board space but also reduces the overall cost of the power supply design. Moreover, the device includes an internal oscillator, which further simplifies the circuit and enhances reliability by minimizing the number of external components required.

The MAX632AEPA+ also offers built-in thermal shutdown and current limit features, providing essential protection for the regulator and the system it powers. These safety features help prevent damage due to overheating and overcurrent conditions, ensuring a longer lifespan for the product.

Designed in an 8-pin DIP package, the MAX632AEPA+ is easy to integrate into a wide range of electronic assemblies. Its compact form factor is ideal for space-constrained applications, while its robust design ensures performance in demanding environments.

Whether you're designing a portable device, a power backup system, or any other application requiring a boost in voltage, the Maxim Integrated MAX632AEPA+ voltage regulator is a reliable and efficient choice that promises to deliver consistent power while maintaining a compact and cost-effective design.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.7574 $79.7574
2+ $65.4423 $130.8846
3+ $63.3968 $190.1904
4+ $61.3513 $245.4052
5+ $59.3069 $296.5345
7+ $53.1716 $372.2012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess