EN
  • EN
  • DE

MAX6329ZHUT+T

Part No MAX6329ZHUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 150MA SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Status Obsolete
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.23V (2.5V)
Maximum Output Voltage 5V
Maximum Dropout Voltage 0.4V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 50μA
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number MAX6329
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 705229-MAX6329ZHUT+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6329ZHUT+T CAD Model

Description

Product Overview: MAX6329ZHUT+T from Maxim Integrated

The MAX6329ZHUT+T is a precision, low-power microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides a significant level of system reliability through its reset and watchdog functions, ensuring that the µP resets to a known state during power-up, power-down, or brown-out conditions. Available in a compact, 5-pin SOT23 package, this device is ideal for space-constrained applications.

Key Features

  • Voltage Monitoring: The MAX6329ZHUT+T offers precise monitoring of the power supply voltage with a factory-set reset threshold voltage, ensuring reliable operation and protection for the system.
  • Low Power Consumption: Designed for power-sensitive applications, this supervisory circuit consumes minimal power, with a typical supply current of only 5.5µA, making it suitable for battery-operated devices.
  • Reset Output: This device provides a reset output which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold, ensuring the µP has sufficient time to stabilize before resuming operation.
  • Watchdog Timer: With an integrated watchdog timer, the MAX6329ZHUT+T can monitor software execution and system activity, providing an additional layer of system reliability.
  • Temperature Range: It operates over an extended industrial temperature range of -40°C to +125°C, making it versatile for various industrial applications.

Applications

The MAX6329ZHUT+T is suited for a wide range of applications that require reliable voltage monitoring and system reset functionality. These include:

  • Portable/Battery-Powered Equipment
  • Computers and Controllers
  • Embedded Systems
  • Data Storage Equipment
  • Industrial/Network Equipment

With its precision voltage monitoring and low power consumption, the MAX6329ZHUT+T from Maxim Integrated is a crucial component for enhancing system stability and reliability in demanding applications. Its small size and robust feature set make it a smart choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess