EN
  • EN
  • DE

MAX6328UR29-T

Part No MAX6328UR29-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description 3-Pin, Ultra-Low-Power SC70/SOT μP Reset Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829899-MAX6328UR29-T
Ultra Librarian 3D Model Ultra Librarian MAX6328UR29-T CAD Model

Description

Maxim Integrated MAX6328UR29-T Microprocessor Reset Circuit

The MAX6328UR29-T is a precision, low-power microprocessor (µP) reset circuit device from Maxim Integrated designed to monitor power supplies in digital systems. It provides a significant layer of protection by ensuring that the µP and its peripherals are reset properly during power-up, power-down, or brown-out conditions. This particular model is tailored to maintain system integrity and prevent software glitches through its reliable reset output.

Featuring a factory-set reset threshold voltage of 2.93V, the MAX6328UR29-T caters to systems that operate around this voltage level. It is particularly suited for portable and battery-powered equipment, such as PDAs, laptops, and other mobile devices, where power efficiency and conservation are critical. The device's low supply current of only 1µA (typical) minimizes the load on the battery, thereby extending the operational life of the product it is used within.

The reset output from the MAX6328UR29-T is guaranteed to be in the correct state for VCC down to 1V, which ensures that the system's microprocessor will restart in a known state once the supply voltage returns to an acceptable level. The reset signal is maintained for a minimum of 140ms after VCC rises above the reset threshold, providing ample time for the system to stabilize.

The device is available in a compact SOT23 package, which is ideal for space-constrained applications. The MAX6328UR29-T is also characterized for operation over a wide temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions.

For design flexibility, the MAX6328UR29-T offers additional features such as an active-low RESET output, which allows it to interface easily with other logic components. Moreover, its no external components requirement simplifies the design process, making it an easy-to-implement solution for enhancing system reliability.

In summary, the Maxim Integrated MAX6328UR29-T is a robust, low-power reset circuit that serves as an essential component for maintaining the health and stability of microprocessor-based systems. Its precision voltage monitoring and power conservation features make it an excellent choice for designers looking to incorporate a reliable reset mechanism into their applications.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess