EN
  • EN
  • DE

MAX6324HUT44+T

Part No MAX6324HUT44+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR WTCHDG/RES SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.38V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1070005-MAX6324HUT44+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6324HUT44+T CAD Model

Description

Maxim Integrated MAX6324HUT44+T Microprocessor Reset Circuit

The MAX6324HUT44+T is a highly reliable microprocessor (μP) supervisory circuit designed by Maxim Integrated to monitor power supplies in μP and digital systems. It provides a significant level of protection to ensure that the system operates correctly even in the event of power supply fluctuations or failures. This component is ideal for portable, battery-powered equipment where extended battery life is crucial.

Featuring a low supply current of only 1.2μA, the MAX6324HUT44+T is optimized for low-power applications. This makes it an excellent choice for energy-sensitive devices, ensuring that the power consumption is kept to a minimum to prolong battery life. The reset output is guaranteed to remain in the correct state for VCC down to 1V, providing reliable operation even during low voltage conditions.

The device offers a preset reset threshold voltage of 4.4V, which is suitable for systems that operate at 5V power supply levels. The reset signal is asserted when the VCC supply voltage falls below the threshold, and it remains asserted for a minimum reset timeout period after VCC rises above the reset threshold. This ensures that the system has sufficient time to stabilize before normal operation resumes.

Engineered for versatility, the MAX6324HUT44+T comes in a tiny 6-pin SOT-23 package, making it an excellent choice for space-constrained applications. It is also characterized for operation over the extended temperature range of -40°C to +85°C, which allows it to be used in environments with varying temperatures without compromising performance.

With its built-in features and compact design, the MAX6324HUT44+T from Maxim Integrated is a robust and reliable solution for system monitoring and is an essential component for maintaining the integrity of microprocessor systems.

Key features include:

  • Precision monitoring of 5V power supplies
  • Low supply current of 1.2μA for power conservation
  • Guaranteed reset valid to VCC = 1V
  • Preset VCC reset threshold of 4.4V
  • Minimum reset timeout period to ensure system stability
  • Available in a small 6-pin SOT-23 package
  • Extended operating temperature range of -40°C to +85°C

Whether you're designing portable devices, embedded systems, or any other application requiring a reliable reset circuit, the MAX6324HUT44+T is an excellent choice to enhance system reliability and performance.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess