EN
  • EN
  • DE

P6KE300CA

Part No P6KE300CA
Manufacturer Fairchild/ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 256VWM 414VC DO15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 256V
Minimum Breakdown Voltage 285V
Max Clamping Voltage 414V
Peak Pulse Current(Ippm) 1.5A
Power Dissipation - Pd 600W
Applications General Purpose
Mounting Through Hole
Case / Package DO-15
Win Source Part Number 026297-P6KE300CA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P6KE300CA CAD Model

Description

The P6KE300CA from Fairchild/ON Semiconductor is a 600V, 300A dual-center-tap (DCT) ultrafast power MOSFET. It is designed for use in a variety of high-voltage applications, including switch-mode power supplies (SMPS), motor control, and uninterruptible power supplies (UPS).

The P6KE300CA features a number of advantages over traditional MOSFETs, including:

  • Ultrafast switching speed: The P6KE300CA has a rise time of just 12ns and a fall time of just 20ns. This makes it ideal for use in high-frequency applications such as SMPS.
  • Low on-resistance: The P6KE300CA has a low on-resistance of just 0.25Ω. This helps to reduce conduction losses and improve efficiency.
  • High peak pulse power: The P6KE300CA has a peak pulse power rating of 600W at 1.0ms. This makes it suitable for applications where high surge currents are required.

The P6KE300CA is packaged in a TO-247 package, which is a standard package for high-power MOSFETs. It is also available in a lead-free version, the P6KE300CAL.

Here are some of the key features and benefits of the P6KE300CA:

  • Features:
    • 600V, 300A dual-center-tap (DCT) ultrafast power MOSFET
    • Ultrafast switching speed (rise time of 12ns, fall time of 20ns)
    • Low on-resistance (0.25Ω)
    • High peak pulse power (600W at 1.0ms)
    • Available in TO-247 and lead-free TO-247 packages
  • Benefits:
    • Ideal for use in high-frequency applications such as SMPS
    • Helps to reduce conduction losses and improve efficiency
    • Suitable for applications where high surge currents are required
    • Industry-standard package for high-power MOSFETs

The P6KE300CA is a versatile and high-performance MOSFET that can be used in a wide range of applications. It is particularly well-suited for high-frequency, high-power applications such as SMPS, motor control, and UPS.

Here are some specific examples of applications where the P6KE300CA can be used:

  • Switch-mode power supplies (SMPS)
  • Motor control
  • Uninterruptible power supplies (UPS)
  • Solar inverters
  • Battery chargers
  • Industrial automation
  • Welding equipment
  • Electric vehicles

The P6KE300CA is a reliable and efficient MOSFET that can help to improve the performance of your high-voltage applications.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.0937 $50.1295
1,305+ $0.0769 $100.3545
2,015+ $0.0745 $150.1175
2,775+ $0.0721 $200.0775
3,590+ $0.0697 $250.2230
4,800+ $0.0625 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess