EN
  • EN
  • DE

AEAT-84AD-LBSC0

Part No AEAT-84AD-LBSC0
Manufacturer Broadcom Limited
Catalog Encoders
Description ROTARY ENCODER OPTICAL 4096PPR / Rotary Encoder Optical 4096 Gray Code (Absolute)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Encoders
Mfr Broadcom Limited
Series AEAT-84AD
Package Bulk
Encoder Type Optical
Output Type Gray Code (Absolute)
Pulses per Revolution 4096
Voltage - Supply 5V
Actuator Type 10mm Geared Center
Detent No
Built in Switch No
Mounting Type Chassis Mount
Termination Style Pin Strip
Base Product Number AEAT-84AD
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.4500
Other Names 516-3633,AEAT-84AD-LBSC0-ND
Standard Package 32
Win Source Part Number 1185417-AEAT-84AD-LBSC0
Ultra Librarian 3D Model Ultra Librarian AEAT-84AD-LBSC0 CAD Model

Description

The Broadcom Limited AEAT-84AD Encoder is an excellent choice for those who need an encoder. This encoder is part of the Sensors, Transducers>Encoders category and has a Win Source Part Number of 1185417-AEAT-84AD-LBSC0. The series is AEAT-84AD, and the termination style is pin strip. The package is bulk, and the orientation is -. The standard package contains 32 encoders. The output type is Gray Code (Absolute), and the actuator type is 10mm Geared Center. This encoder is an optical encoder with 4096 pulses per revolution. There is no detent, and the rotational life (cycles min) is -. The voltage supply is 5V, and the mounting type is chassis mount. The MSL Level is 1 (Unlimited), and the REACH Status is REACH Unaffected. The HTSUS is 8543.70.4500. The manufacturer is Broadcom Limited, and the other names are 516-3633, AEAT-84AD-LBSC0-ND. The base product number is AEAT-84AD.

You May Also Be Interested in

Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $351.0507
Bourns Inc.
ENCODER INCRE QUAD HORIZN PC PIN
Lowest to $1.7521
Bourns Inc.
ENCODER MAG BINARY VERT PC PIN
Need more? Email Us
Alps Alpine
Encoders 5 Volts SMD/SMT
Lowest to $1.8626
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Pololu Corporation
MAG ENC PAIR KIT 20D GEARMTRS
Lowest to $1.0095
Same Sky
ENC INCRE COMUT RHT ANG TERM PIN
Need more? Email Us
ALPS Electric
ENCODER MECH QUAD VERT PC PIN
Lowest to $1.4978
Bourns Inc.
ENCODER INCRE QUAD HORIZN PC PIN
Lowest to $1.7521

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess