EN
  • EN
  • DE

MAX6316MUK26CY-T1

Part No MAX6316MUK26CY-T1
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705158-MAX6316MUK26CY-T1
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6316MUK26CY-T1 CAD Model

Description

Product Overview: MAX6316MUK26CY-T1

The MAX6316MUK26CY-T1 is a robust microprocessor (µP) supervisory circuit, engineered by Maxim Integrated to enhance the reliability and performance of your system. This precision voltage-monitoring device is designed to maintain system integrity by monitoring the power supply and asserting a reset if the supply voltage drops below a predetermined threshold.

Key Features

  • Voltage Monitoring: The device is equipped to monitor a 2.6V power supply, providing a precise voltage threshold to safeguard your system from unpredictable power conditions.
  • Reset Output: It features an active-low reset output, which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold, ensuring sufficient time for the system to stabilize upon power-up.
  • Low Power Consumption: With its low power consumption design, it is an ideal choice for portable and battery-powered applications, helping to extend the life of your product.
  • High Accuracy: The MAX6316MUK26CY-T1 offers high threshold accuracy (±1.5%), which is essential for reliable operation, especially in critical applications where precise voltage monitoring is paramount.
  • Compact Package: Housed in a space-saving SOT-23 package, this component is perfect for use in systems where board space is at a premium.
  • Temperature Range: It operates over an extended temperature range of -40°C to +85°C, making it suitable for a wide variety of environments and applications.

Applications

This supervisory circuit is versatile and can be used in a multitude of applications, including:

  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Industrial Controllers
  • Automotive Systems

The MAX6316MUK26CY-T1 from Maxim Integrated is a highly reliable and essential component for any design requiring accurate voltage monitoring and system reset functionality. Its precision and low power consumption, combined with a small footprint, make it an excellent choice for ensuring the stability and integrity of your electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess