EN
  • EN
  • DE

MAX6316LUK45CX+T

Part No MAX6316LUK45CX+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 4.50V SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 4.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number MAX6316
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 705155-MAX6316LUK45CX+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6316LUK45CX+T CAD Model

Description

Maxim Integrated MAX6316LUK45CX+T Microprocessor Reset Circuits

The MAX6316LUK45CX+T is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected behavior in digital systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this component is engineered to monitor power supplies in µP and digital systems, providing a robust level of protection against low voltage, brownouts, and system errors.

The device is a part of the MAX6316 series, featuring a variety of factory-trimmed reset threshold voltages. This specific model, the MAX6316LUK45CX+T, has a preset reset threshold voltage of 4.5V, making it suitable for 5V-powered systems that require a precise monitoring threshold slightly below the operating voltage to ensure safe operation.

Key features of the MAX6316LUK45CX+T include:

  • Reset Threshold Accuracy: The device offers a high degree of accuracy (±1.5%) for the reset threshold, ensuring reliable operation under varying conditions and across the temperature range.
  • Low Power Consumption: With its low supply current draw (typically 1µA), the MAX6316 helps to conserve power in portable and battery-operated applications.
  • Immune to Short Vcc Transients: The circuit is designed to ignore fast transients on the Vcc line, which prevents false triggering of the reset signal.
  • Manual Reset Input: A manual reset input allows for an external trigger to initiate a system reset, providing additional system management capabilities.
  • Watchdog Timer: The integrated watchdog timer ensures that if the µP or system becomes unresponsive, the reset circuit will automatically reset the system, helping to recover from software lock-ups or malfunctions.
  • Compact SOT-23 Package: The device comes in a space-saving 5-pin SOT-23 package, ideal for use in systems where board space is at a premium.
  • Temperature Range: It operates over an extended temperature range of -40°C to +85°C, suitable for industrial applications.

The MAX6316LUK45CX+T is a versatile and essential component for system designers looking to enhance the reliability and robustness of their µP-based systems. With its precision voltage monitoring and integrated features, it ensures that systems remain operational and protected in the face of power instability and system errors.

For applications ranging from consumer electronics to industrial controls, the MAX6316LUK45CX+T from Maxim Integrated offers a compact, low-power, and highly accurate solution for µP system monitoring and reset functionality.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess