EN
  • EN
  • DE

MAX6752KA32/V+T

Part No MAX6752KA32/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 3.2V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 705965-MAX6752KA32/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6752KA32/V+T CAD Model

Description

Maxim Integrated's MAX6752KA32/V+T: A Robust Voltage Supervisor

The MAX6752KA32/V+T from Maxim Integrated is a highly reliable, low-power voltage supervisor designed to enhance system stability by providing precision monitoring of power supplies. This compact device is a crucial component in a wide array of applications, from industrial systems to consumer electronics, where maintaining accurate voltage levels is essential for optimal performance and protection against power supply anomalies.

Key Features

  • Adjustable Voltage Threshold: The MAX6752KA32/V+T allows users to set a precise voltage threshold, ensuring that the system operates within safe voltage parameters. This feature is particularly useful for applications that require a specific voltage level for optimal performance.
  • Low Power Consumption: With its focus on energy efficiency, this voltage supervisor is an excellent choice for battery-powered devices, as it helps to extend battery life by consuming minimal power.
  • Manual Reset Input: The inclusion of a manual reset input provides an additional layer of control, allowing users to manually trigger a system reset when necessary.
  • Compact SOT23 Packaging: The small footprint of the MAX6752KA32/V+T, housed in a SOT23 package, makes it ideal for space-constrained applications without compromising on performance.

Applications

The versatility of the MAX6752KA32/V+T makes it suitable for a diverse range of applications, including:

  • Portable and battery-operated devices
  • Embedded systems
  • Networking and telecommunications equipment
  • Industrial control systems
  • Medical devices

Technical Specifications

With an operating temperature range of -40°C to +125°C, the MAX6752KA32/V+T is built to withstand harsh environments, ensuring reliable performance under extreme conditions. The device also features a watchdog timer, which serves as an independent system monitor to prevent system failures. Additionally, the MAX6752KA32/V+T offers an active-low reset output, which remains asserted for a minimum of 140ms after the monitored voltage exceeds the reset threshold, providing ample time for the system to stabilize.

Maxim Integrated's commitment to quality and reliability is evident in the MAX6752KA32/V+T voltage supervisor, making it a smart choice for designers looking to enhance system robustness and longevity.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0148 $60.2220
36+ $3.2941 $118.5876
55+ $3.1913 $175.5215
75+ $3.0885 $231.6375
97+ $2.9857 $289.6129
130+ $2.6761 $347.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess