EN
  • EN
  • DE

MAX6315US31D3-T

Part No MAX6315US31D3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CMOS 3.1V SOT143-4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 115242-MAX6315US31D3-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6315US31D3-T CAD Model

Description

Maxim Integrated MAX6315US31D3-T Microprocessor Reset Circuit

The MAX6315US31D3-T is a compact, highly reliable microprocessor (μP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides a significant level of system protection by ensuring that the μP and its peripherals are reset properly during a power-on, power-down, or brown-out condition.

This device is particularly well-suited for portable and space-constrained applications due to its small size. It comes in a 4-pin SOT-143 package, which is ideal for systems where board space is at a premium. The MAX6315US31D3-T features a preset factory-trimmed reset threshold voltage of 3.1V, which makes it suitable for 3.3V-powered systems.

One of the key features of the MAX6315US31D3-T is its ability to assert a reset signal whenever the VCC supply voltage falls below the reset threshold. The reset output remains asserted for a minimum reset timeout period after VCC rises above the reset threshold, ensuring that the system has sufficient time to stabilize before the processor starts running. This timeout period is typically 140ms, which helps prevent system errors during power-up.

The device also boasts a low supply current of only 1.5μA, making it an energy-efficient choice for battery-operated devices. Its wide operating temperature range of -40°C to +85°C ensures that the device can function reliably in a variety of environmental conditions.

Another advantage of the MAX6315US31D3-T is its immunity to short VCC transients, which helps in maintaining system stability and preventing accidental resets during brief power glitches. Additionally, its debounced manual reset input allows for a manual override, granting designers the flexibility to incorporate a reset button into their systems if needed.

In summary, the Maxim Integrated MAX6315US31D3-T is a robust, easy-to-use reset circuit that offers precise voltage monitoring, low power consumption, and a small footprint. It's an excellent choice for designers looking to enhance the reliability and performance of their microprocessor-based systems.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4049 $54.0490
23+ $4.4348 $102.0004
35+ $4.2963 $150.3705
49+ $4.1577 $203.7273
63+ $4.0191 $253.2033
84+ $3.6033 $302.6772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,059 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess