EN
  • EN
  • DE

MAX6312EUK46D3+T

Part No MAX6312EUK46D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.63V 2 Active High/Push-Pull 5-Pin SOT-23 T/R / IC SUPERVISOR 4.630V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 786673-MAX6312EUK46D3+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6312
Introduction Date September 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6312EUK46D3+T CAD Model

Description

Maxim Integrated MAX6312EUK46D3+T Microprocessor Reset Circuit

The MAX6312EUK46D3+T is a compact, highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. Manufactured by Maxim Integrated, this device ensures that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. It is an essential component for maintaining system integrity and preventing erratic operation.

Key Features

  • Supply Voltage Range: The MAX6312EUK46D3+T operates over a wide voltage range, making it suitable for various applications.
  • Low Power Consumption: With its low supply current, this device is ideal for power-sensitive applications, extending battery life in portable devices.
  • Precision Voltage Monitoring: It features precision factory-set voltage thresholds for monitoring, ensuring accurate and reliable reset functions.
  • Manual Reset Input: The inclusion of a manual reset input allows for a reset to be triggered with an external signal, providing additional system control.
  • Compact SOT-23 Packaging: Housed in a small, 5-pin SOT-23 package, the MAX6312EUK46D3+T is perfect for space-constrained applications.
  • Temperature Range: Designed to operate over an extended temperature range, this reset circuit is suitable for industrial applications.
  • Immunity to Short Vcc Transients: It is immune to short-duration transients on the Vcc line, which helps in maintaining system stability.

Applications

The MAX6312EUK46D3+T is versatile and can be used in various applications, including:

  • Computers and Controllers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Critical µP and µC Power Monitoring

Ordering Information

The device is available in a tape-and-reel format under the part number MAX6312EUK46D3+T, which facilitates automated assembly processes. This product is RoHS compliant and adheres to the latest environmental standards for electronic components.

Whether you are designing a new system or ensuring the reliability of an existing one, the Maxim Integrated MAX6312EUK46D3+T microprocessor reset circuit is a smart choice for managing your power supply monitoring needs with precision and efficiency.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC POWER
Lowest to $0.7015
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.2848 $84.8544
5+ $23.2074 $116.0370
8+ $22.4832 $179.8656
11+ $21.7579 $239.3369
14+ $21.0326 $294.4564
19+ $18.8565 $358.2735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess