EN
  • EN
  • DE

MAX6310UK47D2-T

Part No MAX6310UK47D2-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description 5-Pin, Multiple-Input, Programmable Reset ICs | IC PROGRAM 4.700V RESET SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 20ms Minimum
Voltage - Threshold 4.7V, Adj
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number MAX6310
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1214444-MAX6310UK47D2-T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6310UK47D2-T CAD Model

Description

Overview of Maxim Integrated's MAX6310UK47D2-T

The MAX6310UK47D2-T is a high-precision, low-power voltage supervisor designed by Maxim Integrated, a leading provider of integrated circuits. This component is specifically engineered to provide reliable monitoring of power supplies in microprocessor and digital systems, ensuring that the system operates within safe voltage levels.

Key Features

  • Voltage Monitoring: The MAX6310UK47D2-T offers precise voltage monitoring at 4.7V, making it suitable for 5V power supply applications.
  • Low Power Consumption: Designed for energy-efficient operations, this voltage supervisor consumes minimal power, which is essential for battery-powered devices.
  • Compact Package: Available in a small SOT-23 package, it occupies very little space on a printed circuit board, providing more room for other critical components.
  • High Accuracy: With a tight threshold voltage tolerance, the device ensures accurate voltage monitoring, which is critical for the reliable operation of sensitive electronic circuits.
  • Manual Reset: The inclusion of a manual reset input allows the system to be reset on demand, providing additional control over the monitoring process.

Applications

The MAX6310UK47D2-T is versatile and can be employed in a wide array of applications, including:

  • Computers and servers
  • Portable/battery-powered devices
  • Embedded systems
  • Telecommunications equipment
  • Industrial control systems

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality, and the MAX6310UK47D2-T is no exception. It is manufactured to high standards to ensure it meets the rigorous demands of industrial and commercial applications. With its robust design, this voltage supervisor is capable of withstanding harsh operating conditions while maintaining its functionality.

Conclusion

The MAX6310UK47D2-T from Maxim Integrated stands out as a reliable and efficient solution for voltage supervision needs in electronic systems. Its precise voltage monitoring capability, coupled with low power consumption and a compact form factor, make it an excellent choice for designers looking to enhance the safety and stability of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess