EN
  • EN
  • DE

MAX6308EUK00D3

Part No MAX6308EUK00D3
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705096-MAX6308EUK00D3
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6308EUK00D3 CAD Model

Description

Maxim Integrated MAX6308EUK00D3 - Overview

The MAX6308EUK00D3 is a robust, precision microprocessor (µP) supervisory circuit from Maxim Integrated that ensures reliable operation of µP systems. Designed with advanced technology, this component enhances system stability by monitoring the power supply and asserting a reset if a fault is detected. Its compact and efficient design makes it an ideal choice for a wide range of applications, including portable devices, computers, controllers, and intelligent instruments.

Key Features

  • Voltage Monitoring: The device monitors the system voltage and ensures that it remains within specified thresholds, providing a reset signal to the µP when necessary.
  • Reset Timeout: It features a preset timeout period that ensures the µP is held in reset long enough to stabilize before resuming operation.
  • Low Power Consumption: With its low power consumption, the MAX6308EUK00D3 is particularly suitable for battery-powered applications.
  • Compact SOT23 Package: The device comes in a small, 5-pin SOT23 package, making it easy to integrate into space-constrained designs.

Applications

  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Computers and Servers
  • Industrial Controllers
  • Intelligent Instruments

Technical Specifications

The MAX6308EUK00D3 operates over a wide voltage range and has a factory-trimmed reset threshold. It provides a manual reset feature, allowing for a system reset to be initiated as needed. The device's quiescent current is minimal, and it supports a temperature range suitable for commercial and industrial environments.

Conclusion

Maxim Integrated's MAX6308EUK00D3 supervisory circuit is a reliable solution for monitoring power supply conditions in microprocessor systems. Its low power consumption, compact footprint, and comprehensive features make it a versatile choice for maintaining system integrity across various applications. By integrating this component, designers can enhance system reliability and prevent data corruption due to power supply anomalies.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4784 $68.8704
13+ $9.4190 $122.4470
19+ $9.1245 $173.3655
27+ $8.8300 $238.4100
34+ $8.5355 $290.2070
46+ $7.6530 $352.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,460 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess