EN
  • EN
  • DE

MAX6306UK47D3-T

Part No MAX6306UK47D3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MAX6306
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882177-MAX6306UK47D3-T
Ultra Librarian 3D Model Ultra Librarian MAX6306UK47D3-T CAD Model

Description

Maxim Integrated's MAX6306UK47D3-T Voltage Detector

The MAX6306UK47D3-T is a highly precise and robust voltage detector designed by Maxim Integrated, a renowned name in the industry for innovative analog and mixed-signal products. This component is part of Maxim's family of microprocessor (µP) supervisory circuits that provide maximum system reliability through monitoring power supplies and other system voltages.

Key Features

  • Voltage Threshold: The device features a preset voltage threshold of 4.7V, making it suitable for 5V systems that require a precise monitoring solution to ensure proper operation.
  • Reset Timeout: It offers a 3-second minimum reset timeout duration, which ensures that the system has adequate time to stabilize before resuming operation after a voltage dip.
  • Low Power Consumption: With its low power consumption, the MAX6306UK47D3-T is ideal for portable and battery-operated applications, where power efficiency is crucial.
  • High Accuracy: The device guarantees a high accuracy of ±2.5% over the entire temperature range, ensuring reliable voltage monitoring under varying conditions.
  • Operating Temperature Range: It can operate over an industrial temperature range of -40°C to +125°C, making it versatile for use in harsh environments.
  • Package: The MAX6306UK47D3-T comes in a small SOT-23 package, which is perfect for space-constrained applications.

Applications

The device is suitable for a wide range of applications including:

  • Computers and servers
  • Embedded systems
  • Battery-powered equipment
  • Industrial controllers
  • Portable consumer electronics

The MAX6306UK47D3-T voltage detector's combination of features makes it an ideal choice for designers looking for a reliable solution to protect their digital systems from the dangers of undervoltage conditions. With its precise monitoring capabilities and robust design, this component ensures that your applications run smoothly and efficiently, minimizing the risk of data loss or system failure due to power supply issues.

Maxim Integrated's commitment to quality and performance is evident in the MAX6306UK47D3-T, making it a smart choice for any application requiring accurate voltage detection and system protection.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess