EN
  • EN
  • DE

MAX6306UK30D1+T

Part No MAX6306UK30D1+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC PROGRAM 3.000V RESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 3V, Adj
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 705081-MAX6306UK30D1+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6306
Introduction Date September 01, 1996
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6306UK30D1+T CAD Model

Description

Product Overview: MAX6306UK30D1+T

The MAX6306UK30D1+T is a precision, low-power microprocessor (µP) supervisory circuit from Maxim Integrated, designed to monitor power supplies in µP and digital systems. It provides a significant level of system reliability and accuracy required in critical electronic applications.

Key Features

  • Voltage Monitoring: This component ensures that the system voltage remains within specific thresholds, with a factory preset reset threshold voltage of 3.0V, ideal for 3.3V-powered systems.
  • Reset Timeout: It offers a 210ms minimum power-on reset timeout (tPOR), which gives the system adequate time to stabilize before the µP starts its operation.
  • Manual Reset Input: The device includes a manual reset input that allows for a system reset to be triggered with an external pushbutton or logic signal.
  • Low Power Consumption: With a low supply current of 5µA (typical), it aids in the conservation of battery life in portable applications.
  • High Accuracy: The reset threshold accuracy is maintained over temperature, with only ±2.5% variation, ensuring reliable operation under varying conditions.
  • Operating Temperature: It operates over an extended temperature range of -40°C to +85°C, suitable for industrial environments.

Package and Availability

The MAX6306UK30D1+T is available in a compact SOT-23 package, making it suitable for space-constrained applications. Its surface-mount form factor is designed for automated assembly processes, and the device is provided in tape and reel packaging, which facilitates efficient handling and placement during manufacturing.

Applications

This supervisory circuit is versatile and can be used in a wide array of applications, including:

  • Computers and Servers
  • Portable/Battery-Powered Equipment
  • Embedded Control Systems
  • Data Storage Systems
  • Medical Monitoring Devices

With its precision monitoring and low power consumption, the MAX6306UK30D1+T from Maxim Integrated is an excellent choice for designers looking to enhance system reliability and extend operational life in their digital and µP-based systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess