EN
  • EN
  • DE

MAX6306EUK44D3+T

Part No MAX6306EUK44D3+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705076-MAX6306EUK44D3+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6306EUK44D3+T CAD Model

Description

Product Overview: MAX6306EUK44D3+T from Maxim Integrated

The MAX6306EUK44D3+T is a highly precise, low-power voltage monitor from Maxim Integrated, designed to ensure the stability and reliability of electronic systems. This component is part of a family of microprocessor (μP) supervisory circuits used to monitor the power supplies in μP and digital systems. It provides a significant layer of protection by asserting a reset signal whenever the VCC supply voltage drops below a preset threshold, ensuring that the μP resets cleanly during power-up, power-down, and brown-out conditions.

The device comes in a compact SOT-23 package, making it ideal for space-constrained applications. It operates over a wide temperature range of -40°C to +125°C, catering to a broad spectrum of industrial and automotive applications. The MAX6306EUK44D3+T features a factory-set reset threshold voltage of 4.4V, tailored for systems that operate at 5V power supply levels.

One of the key features of the MAX6306EUK44D3+T is its low power consumption, with a typical supply current of only 1.2μA, which is critical for battery-operated and portable devices. Additionally, the device offers a ±2% reset threshold accuracy over the entire temperature range, providing reliable performance under varying environmental conditions.

The voltage monitor incorporates a debounce circuit that eliminates false triggers due to transient conditions, ensuring that the reset output is stable and noise-free. The reset output is push-pull, which eliminates the need for an external pull-up resistor and further simplifies the design.

Moreover, the MAX6306EUK44D3+T features an active-low RESET output with a guaranteed valid down to VCC = 1V. This allows the device to continue monitoring the system voltage even during low-voltage conditions, providing an additional layer of security for sensitive electronic systems.

In summary, the MAX6306EUK44D3+T voltage monitor is a robust, reliable solution for system monitoring, offering precision, low power consumption, and ease of integration, making it an excellent choice for designers looking to enhance the operational integrity of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess