EN
  • EN
  • DE

MAX6305UK00D2+T

Part No MAX6305UK00D2+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC PROGRAM ADJ RESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 021906-MAX6305UK00D2+T
Ultra Librarian 3D Model Ultra Librarian MAX6305UK00D2+T CAD Model

Description

Maxim Integrated's MAX6305UK00D2+T Microprocessor Reset Circuit

The MAX6305UK00D2+T is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this compact device provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with a 3V power supply.

Featuring a precision voltage monitor, the MAX6305UK00D2+T ensures that the µP is held in reset until the system's power supply has stabilized. This reset signal is maintained for a minimum of 140ms after the supply voltage exceeds the reset threshold level, guaranteeing a proper system reset. The reset threshold for this particular device variant is factory-set to 2.93V, which is ideal for 3V-powered systems.

With its small size, the MAX6305UK00D2+T comes in a space-saving SOT-23 package, making it an excellent choice for use in portable devices where space is at a premium. The device is also available in a variety of reset threshold voltages, allowing for flexibility in different applications and compatibility with various microprocessors.

Key features of the MAX6305UK00D2+T include:

  • Factory-preset reset threshold voltage suitable for 3V systems
  • Guaranteed reset valid to VCC = 1V
  • 140ms min power-on reset pulse width
  • Low supply current of 3µA (typical)
  • No external components required
  • Immune to short VCC transients
  • SOT-23 packaging for space-constrained applications

This device is particularly suited for portable electronics, computers, controllers, and intelligent instruments, where reliable monitoring of the power supply is critical to ensure proper operation. The MAX6305UK00D2+T is also characterized for the extended temperature range, making it suitable for industrial applications where temperatures may vary widely.

Overall, Maxim Integrated's MAX6305UK00D2+T is a versatile and reliable solution for system designers looking to enhance the stability and robustness of their digital systems with a minimal footprint and at a competitive cost.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess