EN
  • EN
  • DE

MAX6304CUA

Part No MAX6304CUA
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8UMAX / Supervisor Push-Pull, Totem Pole 1 Channel 8-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold Adjustable/Selectable
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 2.8ms Minimum
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX6304
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925523-MAX6304CUA
Ultra Librarian 3D Model Ultra Librarian MAX6304CUA CAD Model

Description

Maxim Integrated MAX6304CUA Microprocessor (µP) Supervisory Circuit

The MAX6304CUA from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit that provides essential monitoring and control functions for microprocessor systems. This compact and efficient device is housed in an 8-pin µMAX package, making it an ideal choice for space-constrained applications.

Designed to maintain system integrity, the MAX6304CUA offers a range of features that ensure the stable operation of µP systems. It provides a watchdog timer, a manual reset input, and a reset output. The watchdog timer keeps the µP system in check by resetting it if it does not receive a "petting" signal within a preset time frame, which helps to prevent system hang-ups and malfunctions. The manual reset input allows for an external signal to initiate a system reset, offering an additional layer of control.

The reset output of the MAX6304CUA is guaranteed to be in the correct state for VCC down to 1V, which ensures that the µP and other critical components are reset properly during power-up, power-down, and brownout conditions. The device can monitor power supplies of 1.2V, 1.8V, 2.5V, 3V, 3.3V, and 5V, which makes it versatile for various system voltages. The reset output is available in either active-high or active-low configurations, providing flexibility to work with different system designs.

Another notable feature of the MAX6304CUA is its low power consumption, drawing a minimal quiescent current. This makes it particularly well-suited for battery-powered applications where power efficiency is critical. Additionally, the device's immunity to short VCC transients ensures reliable operation under fluctuating power conditions.

Overall, the MAX6304CUA by Maxim Integrated is a robust and versatile supervisory circuit that offers essential protection features for microprocessor systems. With its compact form factor, low power consumption, and comprehensive monitoring capabilities, it is an excellent choice for a wide range of applications, including portable devices, embedded systems, and industrial controls.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess