EN
  • EN
  • DE

MAX6304CSA

Part No MAX6304CSA
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SOIC / +5V, Low-Power μP Supervisory Circuits with Adjustable Reset/Watchdog
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 2.8ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX6304
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805020-MAX6304CSA
Ultra Librarian 3D Model Ultra Librarian MAX6304CSA CAD Model

Description

Maxim Integrated MAX6304CSA Microprocessor Supervisory Circuit

The MAX6304CSA from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity in the event of power failures or unexpected system behavior. This compact and efficient device offers key features that make it an essential component for a wide range of applications, including computers, controllers, intelligent instruments, and portable electronics.

This supervisory circuit provides a 4.65V threshold voltage, which ensures accurate monitoring of the power supply to guarantee that the system's microprocessor is reset to a known state during power-up, power-down, or brownout conditions. The MAX6304CSA comes in an 8-pin SOIC package, providing a convenient surface-mount solution for space-constrained applications.

One of the standout features of the MAX6304CSA is its ability to assert a reset signal whenever the VCC supply voltage falls below the preset threshold. The reset output remains asserted for a minimum of 140ms after VCC rises above the reset threshold, ensuring that the µP has ample time to initialize and stabilize. This feature is critical for systems that require high reliability and precise control during power-up sequences.

In addition to its reset functions, the MAX6304CSA offers a watchdog timer that can be disabled if not required. The watchdog timer prevents system failure by monitoring the µP's activity. If the µP fails to provide a periodic signal to the watchdog input, the device will assert a system reset, thus providing an additional layer of protection against system hang-ups or malfunctions.

For added versatility, the MAX6304CSA includes a manual reset input that allows for an external signal to initiate a system reset. This manual intervention can be particularly useful during system maintenance or in the event of an emergency.

Overall, the Maxim Integrated MAX6304CSA provides a robust and reliable solution for system management and protection. Its combination of reset threshold accuracy, extended reset timeout period, watchdog capability, and manual reset input makes it an ideal choice for maintaining the integrity of critical electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3847 $50.0787
52+ $1.9567 $101.7484
80+ $1.8955 $151.6400
110+ $1.8344 $201.7840
141+ $1.7732 $250.0212
189+ $1.5898 $300.4722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess