EN
  • EN
  • DE

MAX6304CSA+T

Part No MAX6304CSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor Adj 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 471 mW
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.31 V
Mount Surface Mount
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 4 µA
Packaging Tape & Reel (TR)
Radiation Hardening No
Reset Active High
Reset Timeout 2.8 ms
RoHS Compliant
Type Simple Reset/Power-On Reset
Watchdog Timer Yes
Win Source Part Number 1075550-MAX6304CSA+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6304CSA+T CAD Model

Description

The MAX6304CSA+T is a highly reliable supervisory circuit designed by Maxim Integrated to monitor power supplies in microprocessor systems. It provides a significant level of protection by ensuring that the system's voltage levels remain within operational limits. This tiny yet powerful component is an essential part of any system that requires precise voltage monitoring and control.

Key Features

  • Voltage Monitoring: The device keeps a close watch on the system's power supply, ensuring that it does not fall below a certain threshold which could lead to system instability or damage.
  • Reset Output: In the event that the monitored voltage drops below the acceptable threshold, the MAX6304CSA+T issues a reset signal. This signal can reset a microprocessor or other digital systems, preventing improper operation.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes minimal power, which is crucial for battery-operated devices.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, making it suitable for use in various environments, from industrial to commercial applications.
  • Compact Package: Available in an 8-pin SOIC package, it is compact and easy to integrate into a wide variety of designs without taking up much space on the PCB.

Applications

The MAX6304CSA+T is versatile and can be used in multiple applications, including:

  • Computers and servers
  • Embedded systems
  • Portable/battery-powered equipment
  • Industrial controllers
  • Telecommunications systems

Technical Specifications

  • Package/Case: 8-SOIC
  • Output Type: Active Low, Push-Pull
  • Threshold Voltage: Adjustable
  • Number of Voltages Monitored: Single
  • Supply Voltage - Max: 5.5 V
  • Supply Voltage - Min: 1 V
  • Operating Temperature: -40°C to +85°C

With its robust feature set and Maxim Integrated's reputation for quality, the MAX6304CSA+T supervisory circuit is an excellent choice for ensuring system stability and reliability.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess