EN
  • EN
  • DE
  • IT

MAX626MJA/883B

Part No MAX626MJA/883B
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC MOSFET DRVR COTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Military, MIL-STD-883
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting
Rise / Fall Time (Typ) 25ns, 20ns
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Package 8-CERDIP
Win Source Part Number 705056-MAX626MJA/883B
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX626MJA/883B
Introduction Date August 01, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX626MJA/883B CAD Model

Description

Product Overview: MAX626MJA/883B from Maxim Integrated

The MAX626MJA/883B is a high-performance, precision operational amplifier designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This integrated circuit is specifically tailored to meet the stringent requirements of military and aerospace applications, as indicated by the "/883B" suffix in its part number which denotes compliance with MIL-STD-883B standards.

Constructed with Maxim Integrated's advanced silicon-gate BiFET technology, the MAX626MJA/883B offers a unique combination of features that make it ideal for high-accuracy analog processing tasks. The device is characterized by low input bias currents, high input impedance, and fast settling times, which are essential for precision instrumentation, data acquisition systems, and other sensitive analog circuits.

The MAX626MJA/883B is packaged in a robust 8-pin CERDIP (Ceramic Dual Inline Package), ensuring its reliability and durability even in harsh environmental conditions. This package type not only provides excellent thermal characteristics but also shields the device from electromagnetic interference (EMI), which can be critical in defense and aerospace applications.

Key Features:

  • High Precision: The MAX626MJA/883B boasts a low offset voltage and low drift over time and temperature, making it highly reliable for precision applications.
  • Low Noise: With its low-noise design, it ensures signal integrity by minimizing unwanted signal disturbances.
  • Wide Bandwidth: The device offers a wide bandwidth, providing fast response times suitable for high-speed signal processing.
  • High Input Impedance: The high input impedance minimizes loading on signal sources, preserving the integrity of the input signal.
  • MIL-STD-883B Qualified: The operational amplifier meets military specifications for reliability and performance in extreme conditions.

Applications for the MAX626MJA/883B are diverse and include precision analog systems such as guidance and navigation controls, satellite systems, and strategic defense systems where high-reliability components are non-negotiable. Maxim Integrated's commitment to quality ensures that this operational amplifier will perform to the highest standards, delivering consistent and reliable results for mission-critical applications.

Overall, the MAX626MJA/883B from Maxim Integrated stands out as a superior choice for engineers seeking an op-amp that delivers precision, durability, and compliance with military standards in their advanced electronic systems.

You May Also Be Interested in

TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess