EN
  • EN
  • DE

MAX6241BESA

Part No MAX6241BESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8SOIC / Low-Noise, Precision, +2.5V/+4.096V/+5V Voltage References
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Reference Type Series, Buried Zener
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 15mA
Tolerance ±0.1%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 2.4μVp-p
Noise - 10Hz to 10kHz 2μVrms
Voltage - Input 8V ~ 36V
Current - Supply 3.2mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX6241
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807046-MAX6241BESA
Ultra Librarian 3D Model Ultra Librarian MAX6241BESA CAD Model

Description

Maxim Integrated MAX6241BESA Precision Voltage Reference

The MAX6241BESA from Maxim Integrated is a high-precision voltage reference component that offers a stable and accurate reference voltage for various applications including data converters, battery-operated devices, and industrial control systems. This device is specifically designed to ensure reliability and performance in systems that require a stable voltage reference over a wide range of environmental conditions.

The MAX6241BESA comes in an 8-pin NSOIC package, which is compact and suitable for space-constrained applications. It provides a fixed output voltage of 4.096V with an impressive initial accuracy of ±0.02%. The low temperature coefficient of 3ppm/°C (max) across the full operating temperature range of -40°C to +85°C ensures that the output voltage remains precise and consistent even under varying temperature conditions.

One of the key features of the MAX6241BESA is its low dropout voltage, which allows it to maintain accurate output with minimal input-to-output differential. This makes it an excellent choice for battery-powered devices where power efficiency is critical. Additionally, the low supply current of 400µA (max) further enhances its suitability for portable applications by conserving battery life.

The device also boasts excellent load regulation characteristics, ensuring that the output voltage remains stable despite changes in the load current. This is particularly important for applications where the load may vary dynamically, such as in digital systems that switch between high and low power states.

For enhanced versatility, the MAX6241BESA features a force-sense configuration, allowing for remote voltage sensing that compensates for voltage drops due to PCB trace resistance. This ensures that the voltage at the load is accurately regulated, which is critical for precision applications.

In summary, the Maxim Integrated MAX6241BESA is a robust, high-precision voltage reference that provides a stable and accurate reference voltage for a wide array of applications. Its high accuracy, low temperature coefficient, and excellent load regulation make it an ideal choice for designers looking to ensure the stability and reliability of their systems.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6352 $53.4464
16+ $6.2648 $100.2368
25+ $6.0690 $151.7250
35+ $5.8733 $205.5655
45+ $5.6775 $255.4875
59+ $5.0902 $300.3218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,675 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess