EN
  • EN
  • DE

MAX6225ACSA+

Part No MAX6225ACSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.04%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 1.5μVp-p
Noise - 10Hz to 10kHz 1.3μVrms
Voltage - Input 8 V to 36 V
Operating Supply Current 3mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069845-MAX6225ACSA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6225ACSA+ CAD Model

Description

The MAX6225ACSA+ is a precision, low-noise, low-temperature-coefficient voltage reference from Maxim Integrated. This high-stability integrated circuit (IC) is designed to provide a consistent reference voltage for analog-to-digital converters, digital-to-analog converters, and other precision circuit applications.

Key Features

  • Precision Voltage: The MAX6225ACSA+ offers a fixed output voltage of 2.5V with an impressive accuracy of ±0.02% at 25°C.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, users can expect stable performance across a wide range of operating temperatures.
  • Low Noise: This device exhibits a low noise characteristic of 1.5µVp-p/V, ensuring a clean and stable voltage reference for sensitive applications.
  • Wide Operating Temperature Range: The MAX6225ACSA+ is designed to operate over an industrial temperature range of -40°C to +85°C, accommodating harsh environmental conditions.
  • Long-Term Stability: Over time, the output voltage remains consistent, with a long-term stability of less than 20ppm/1000 hours at 25°C, making it reliable for critical applications.
  • Low Supply Current: This voltage reference IC has a low supply current requirement, typically 440µA, which is advantageous for power-sensitive designs.

Applications

The MAX6225ACSA+ is suitable for a variety of applications where precision voltage reference is critical. This includes:

  • Precision data acquisition systems
  • High-resolution analog-to-digital and digital-to-analog converters
  • Industrial instrumentation
  • Medical equipment
  • Battery-powered devices
  • Automotive electronics

Package and Quality

The MAX6225ACSA+ comes in a compact 8-pin SOIC package, which is conducive for space-constrained applications. Maxim Integrated ensures high-quality standards, and the product is RoHS compliant, adhering to environmental regulations.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6349 $50.5396
10+ $10.3671 $103.6710
15+ $10.0432 $150.6480
21+ $9.7192 $204.1032
27+ $9.3952 $253.6704
36+ $8.4233 $303.2388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess