EN
  • EN
  • DE

MAX6194BESA

Part No MAX6194BESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.11% 8SOIC / Precision, Micropower, Low-Dropout Voltage References
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.5V
Current - Output 500μA
Tolerance ±0.11%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 110μVp-p
Noise - 10Hz to 10kHz 215μVrms
Voltage - Input 4.7V ~ 12.6V
Current - Supply 35μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX6194
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808009-MAX6194BESA
Ultra Librarian 3D Model Ultra Librarian MAX6194BESA CAD Model

Description

The MAX6194BESA is a precision voltage reference component manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This device is part of Maxim's family of low-dropout, micropower voltage references that offer high accuracy and stability, making it an excellent choice for precision voltage regulation in a wide array of electronic applications.

Key Features

  • Stable and Accurate: The MAX6194BESA provides a fixed output voltage with a high accuracy of ±0.02% at room temperature and ±0.1% over the full operating temperature range (-40°C to +85°C).
  • Low Dropout Voltage: It operates with a low dropout voltage, which makes it suitable for battery-powered devices and applications with a limited power supply headroom.
  • Low Power Consumption: This device is designed for low power consumption, drawing a quiescent current of typically 12µA, which is ideal for portable equipment.
  • High Output Current: The MAX6194BESA can source or sink up to 5mA of load current, providing flexibility in a variety of design configurations.
  • Temperature Compensated: The voltage reference is temperature compensated, ensuring minimal deviation in output voltage with changes in temperature.
  • Small Package: Available in an 8-pin SOIC package, it occupies minimal board space and is well-suited for space-constrained applications.

Applications

The MAX6194BESA is versatile and can be used in a broad spectrum of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Industrial control systems
  • Precision power supplies
  • Battery-operated devices
  • Automotive electronics

Conclusion

In conclusion, the MAX6194BESA from Maxim Integrated is a robust, accurate, and energy-efficient voltage reference that delivers reliable performance for critical applications where precision voltage is paramount. Its combination of features makes it a top choice for engineers and designers looking to enhance the stability and accuracy of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess