EN
  • EN
  • DE

MAX6164BESA+T

Part No MAX6164BESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 5mA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Noise - 10Hz to 10kHz 50μVrms
Voltage - Input 4.296 V to 12.6 V
Operating Supply Current 120μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069794-MAX6164BESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6164BESA+T CAD Model

Description

Maxim Integrated MAX6164BESA+T Voltage Reference

The Maxim Integrated MAX6164BESA+T is a high-precision, low-dropout, series voltage reference, designed to ensure stability and accuracy in a wide array of applications. This device is part of Maxim's family of low-noise, high-performance voltage references that are ideal for use in high-end instrumentation, A/D and D/D converters, precision power supplies, and industrial equipment.

With an output voltage of 4.096V, the MAX6164BESA+T provides a stable and precise reference, crucial for systems requiring an accurate voltage calibration. It boasts an impressive initial accuracy of ±0.2%, ensuring that devices and systems can perform to their highest specifications. The low temperature coefficient of 20ppm/°C max further enhances its precision over varying temperatures, making it suitable for environments with fluctuating thermal conditions.

One of the standout features of the MAX6164BESA+T is its low dropout voltage, allowing it to maintain output accuracy even with minimal difference between the input and output voltages. This feature is particularly beneficial in battery-powered devices where power efficiency is paramount. The low supply current of 180µA (typical) also minimizes the power consumption, extending battery life in portable applications.

The device comes in a compact 8-pin NSOIC package, making it a space-saving solution for designs where board real estate is at a premium. Its wide supply voltage range from (VOUT + 200mV) to 12.6V provides designers with flexibility in various power supply configurations.

The MAX6164BESA+T also features a force and sense connection, which allows for remote voltage sensing. This ensures that the voltage reference remains accurate even with load variations, by compensating for voltage drops due to wire resistance in the circuit.

Overall, the Maxim Integrated MAX6164BESA+T is a robust, reliable, and precise voltage reference, suitable for high-precision applications that demand stable and accurate voltage references. Its combination of accuracy, stability, and low power consumption makes it an excellent choice for engineers and designers across various industries.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess