EN
  • EN
  • DE

MAX6163BESA

Part No MAX6163BESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Precision, Micropower, Low-Dropout, High- Output-Current, SO-8 Voltage References | IC VREF SERIES 3V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 3V
Output Current 5mA
Tolerance ±0.17%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 35μVp-p
Noise - 10Hz to 10kHz 40μVrms
Parts Input Voltage (V) 3.2V ~ 12.6V
Supply Current 120μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX6163
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214394-MAX6163BESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6163BESA CAD Model

Description

Maxim Integrated's MAX6163BESA Voltage Reference

The MAX6163BESA from Maxim Integrated is a high-precision, low-dropout voltage reference IC designed for applications demanding high stability and low noise performance. This component operates from a wide 2.7V to 12.6V supply voltage range and provides a fixed output voltage of 2.5V, making it ideal for 3V or 5V systems.

One of the standout features of the MAX6163BESA is its low dropout voltage, which allows for stable operation even with minimal difference between the input and output voltages. With an impressive temperature coefficient of only 5ppm/°C, it ensures consistent performance across a wide temperature range from -40°C to +85°C. This makes it particularly suitable for precision data converters, portable instrumentation, and industrial control systems where temperature variations are common.

The MAX6163BESA comes in a compact 8-pin NSOIC package, which is space-efficient and suitable for space-constrained applications. It also boasts a low output noise of 15μV RMS (10Hz to 100kHz), contributing to the overall system accuracy and making it a reliable choice for sensitive analog circuits.

The device's high output current capability of ±5mA, along with its load regulation of 12μV/mA, ensures that the output voltage remains stable even with varying loads. This is crucial for maintaining the precision of the system it's integrated into. Additionally, the MAX6163BESA features a low, 120μA (typical) quiescent current, which helps in extending battery life in portable applications.

Maxim Integrated's commitment to quality and reliability is evident in the MAX6163BESA, making it a trusted choice for engineers and designers looking for a voltage reference that won't compromise their system's performance. Whether used in battery-operated devices, precision voltage regulation modules, or high-accuracy measurement equipment, the MAX6163BESA stands out as a robust and reliable solution.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess